EN
  • EN
  • DE

SI4427DY-T1

Part No SI4427DY-T1
Manufacturer Vishay
Catalog FETs - Single
Description P-Channel 30-V (D-S) MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189863-SI4427DY-T1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4427DY-T1 CAD Model

Description

The SI4427DY-T1 is a P-Channel MOSFET from Vishay Siliconix, designed for load switching and power management applications. The '-T1' suffix indicates tape and reel packaging for automated assembly. This MOSFET leverages Vishay's advanced technology to deliver efficient performance and low on-resistance, making it suitable for a wide range of power control circuits.

Applications:

  • DC-DC Converters: Used in synchronous rectification for improved efficiency.
  • Load Switching: Controls power distribution in various electronic devices.
  • Power Management Circuits: Regulates power in portable devices, laptops, and other battery-powered applications.
  • Motor Control: Used in low-power motor control applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Low Gate Charge (Qg): Enables faster switching speeds and reduces switching losses.
  • TrenchFET® Power MOSFET Technology: Provides efficient power handling capabilities.
  • 100% Rg Tested: Ensures robustness and reliability.
  • Tape and Reel Packaging (-T1): Suitable for automated assembly processes.
  • Compliant to RoHS Directive 2011/65/EU and in accordance to WEEE 2002/96/EC: Meets environmental standards.
  • Halogen-free According to IEC 61249-2-21 Definition: Environmentally friendly design.

Benefits:

  • Improved Efficiency: Low on-resistance and gate charge contribute to higher efficiency in power conversion applications.
  • Reduced Heat Dissipation: Low RDS(on) minimizes heat generation, improving system reliability and thermal management.
  • Faster Switching Speed: Low gate charge allows for faster switching, enabling higher frequency operation.
  • Enhanced Reliability: Robust design and testing ensure stable performance under various operating conditions.
  • Automated Assembly: Tape and reel packaging facilitates efficient and cost-effective manufacturing.
  • Environmentally Friendly: RoHS compliance and halogen-free design meet environmental regulations.

Technical Specifications:

The SI4427DY-T1 has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) of typically around -7A depending on the specific operating conditions and package. The on-resistance (RDS(on)) is typically in the milliohm range, ensuring minimal power loss during operation. It is available in a standard SO-8 package and supplied in tape and reel format.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30V 5A 1.4W 1 N-channel SOT-23
Lowest to $0.0339
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188
ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess