EN
  • EN
  • DE

SI4430BDY

Part No SI4430BDY
Manufacturer Vishay
Description N-Channel, 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249069-SI4430BDY
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4430BDY CAD Model

Description

The SI4430BDY is a P-Channel MOSFET from Vishay Siliconix. This device is designed for load switching applications requiring efficient power management and a compact footprint. It utilizes Vishay's advanced TrenchFET® power MOSFET technology to achieve a superior on-resistance and minimize conduction losses.

Applications

  • Load Switching: Ideal for use as a load switch in portable devices, power management circuits, and battery-powered applications.
  • Power Management: Used in DC-DC converters and power distribution systems.
  • Battery Management: Suitable for battery charging and discharging control circuits.
  • Portable Devices: Commonly found in smartphones, tablets, and other portable electronics.

Features

  • P-Channel MOSFET: Allows for easy drive and control in various circuit configurations.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Low Threshold Voltage (VGS(th)): Enables operation with low gate drive voltages.
  • TrenchFET® Technology: Provides high power density and efficient switching performance.
  • Small Footprint: Available in a compact package for space-constrained applications.

Benefits

  • Increased Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency.
  • Extended Battery Life: Lower power losses translate to longer battery life in portable devices.
  • Simplified Circuit Design: P-channel configuration simplifies drive circuitry.
  • Compact Size: Enables integration into small form factor devices.
  • Improved Thermal Performance: Efficient operation reduces heat generation.

Additional Details

The SI4430BDY features a drain-source voltage (VDS) rating suitable for many common power supply voltages. Its low gate charge (Qg) contributes to fast switching speeds. It is compliant with RoHS standards, ensuring environmental friendliness. The specific package type (e.g., PowerPAK® SC-70) ensures efficient thermal management. The typical RDS(on) value is very low, often in the milliohm range, depending on the gate-source voltage. The maximum gate-source voltage should not be exceeded to ensure device reliability. Proper heatsinking and thermal management techniques may be necessary in high-power applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2449 $58.7760
575+ $0.2010 $115.5750
890+ $0.1952 $173.7280
1,230+ $0.1883 $231.6090
1,585+ $0.1825 $289.2625
2,115+ $0.1640 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess