EN
  • EN
  • DE

SI4434DY

Part No SI4434DY
Manufacturer Vishay
Description N-Channel 250-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249076-SI4434DY
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4434DY CAD Model

Description

The SI4434DY is a P-Channel MOSFET from Vishay. It's designed for load switching applications requiring low on-resistance and fast switching speeds.

Applications

  • Load Switching: General purpose load switch.
  • Power Management: Battery management systems.
  • DC-DC Conversion: Low voltage DC-DC converters.

Features

  • P-Channel MOSFET: Enhances ease of drive in many applications.
  • Low On-Resistance: Reduces power loss and increases efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • TrenchFET® Power MOSFET Technology: Provides excellent power density and efficiency.
  • Lead (Pb)-free and Halogen-free: Environmentally conscious design.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power dissipation, increasing efficiency.
  • Fast Switching: Ideal for high-frequency switching applications.
  • Ease of Use: P-Channel configuration simplifies drive requirements.
  • Reliable Performance: Designed for robust and reliable operation.

Additional Details

The SI4434DY MOSFET features a drain-source voltage (Vds) rating that defines its operational voltage limit, and a gate-source voltage (Vgs) rating specifying the maximum gate voltage that can be applied. The continuous drain current (Id) rating represents the maximum current the device can handle continuously under specified conditions. The device's thermal resistance from junction to ambient (RθJA) and junction to case (RθJC) are important parameters for thermal management. The SI4434DY is typically available in a surface-mount package, facilitating automated assembly processes and contributing to compact system designs. Its construction adheres to RoHS compliance standards, signifying the elimination of hazardous substances from its materials. This MOSFET is often used in portable devices, power adapters, and various other applications requiring efficient and reliable load switching.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3999 $50.9985
36+ $2.7897 $100.4292
56+ $2.7025 $151.3400
77+ $2.6154 $201.3858
99+ $2.5282 $250.2918
133+ $2.2666 $301.4578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess