EN
  • EN
  • DE

SI4435BDY-T1-E3

Part No SI4435BDY-T1-E3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 7A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 7A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 70nC @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.5W (Ta)
Maximum Rds On at Id,Vgs 20 mOhm @ 9.1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 120241-SI4435BDY-T1-E3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4435BDY-T1-E3 CAD Model

Description

The SI4435BDY-T1-E3 is a P-channel MOSFET from Vishay with a drain-source voltage of -30V, a drain current of -7A, and a power dissipation of 1.5W. It is packaged in an SO-8 package and is suitable for a variety of applications, including load switching, motor control, and power management.

Features

High drain current (-7A)Low on-state resistance (20mΩ)Fast switching speedWide operating temperature range (-55°C to 150°C)RoHS compliantApplications

Load switchingMotor controlPower managementBattery managementSwitching power suppliesIndustrial automationAutomotiveDescription

The SI4435BDY-T1-E3 is a P-channel MOSFET that is designed for high-performance switching applications. It features a low on-state resistance of 20mΩ and a fast switching speed, making it ideal for applications where high efficiency and low power consumption are required.

The SI4435BDY-T1-E3 can be used to switch a wide variety of loads, including motors, solenoids, and relays. It can also be used in power management applications to control the flow of power to different parts of a circuit.

The SI4435BDY-T1-E3 is packaged in an SO-8 package, which is a small and lightweight surface mount package. This makes it ideal for applications where space is limited.

Benefits

The SI4435BDY-T1-E3 offers a number of benefits over other P-channel MOSFETs, including:

High drain current (-7A)Low on-state resistance (20mΩ)Fast switching speedWide operating temperature range (-55°C to 150°C)RoHS compliantThese benefits make the SI4435BDY-T1-E3 an ideal choice for a wide variety of applications, including load switching, motor control, power management, battery management, switching power supplies, industrial automation, and automotive.

Typical Applications

Here are some typical applications for the SI4435BDY-T1-E3 P-channel MOSFET:

Load switching: The SI4435BDY-T1-E3 can be used to switch a wide variety of loads, including motors, solenoids, and relays. For example, it can be used to switch a motor on and off to control the speed of a fan.Motor control: The SI4435BDY-T1-E3 can be used to control the direction and speed of motors. For example, it can be used to control the direction of a motor to drive a robot or to control the speed of a motor to control the flow of fluid through a pump.Power management: The SI4435BDY-T1-E3 can be used to control the flow of power to different parts of a circuit. For example, it can be used to turn on and off a power supply to conserve power or to switch between different power sources.Battery management: The SI4435BDY-T1-E3 can be used to manage the charging and discharging of batteries. For example, it can be used to prevent a battery from being overcharged or to extend the battery life of a device.Switching power supplies: The SI4435BDY-T1-E3 can be used in switching power supplies to convert one voltage level to another. For example, it can be used to convert a high-voltage DC signal to a low-voltage DC signal to power a portable device.Industrial automation: The SI4435BDY-T1-E3 can be used in industrial automation applications to control machines and equipment. For example, it can be used to control the flow of materials on a conveyor belt or to control the operation of a robotic arm.Automotive: The SI4435BDY-T1-E3 can be used in automotive applications to control various systems, such as the windows, locks, and headlights. For example, it can be used to turn on the headlights when the car is in motion or to lock the doors when the driver leaves the car.Conclusion

The SI4435BDY-T1-E3 is a high-performance P-channel MOSFET that is suitable for a wide variety of applications. It offers a number of benefits over other P-channel MOSFETs, including high drain current, low on-state resistance, fast switching speed, wide operating temperature range, and RoHS compliance.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1848 $58.2120
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,615+ $0.1432 $231.2680
2,105+ $0.1374 $289.2270
2,805+ $0.1236 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,485 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess