EN
  • EN
  • DE
  • IT

SI4462DY-T1-E3

Part No SI4462DY-T1-E3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 1.15A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Cut Reel
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 1.15A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 9nC @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.3W (Ta)
Maximum Rds On at Id,Vgs 480 mOhm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1095954-SI4462DY-T1-E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4462DY-T1-E3 CAD Model

Description

The SI4462DY-T1-E3 from Vishay is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for various power management applications. This MOSFET offers efficient switching performance and low on-resistance, contributing to reduced power losses in circuit designs. It's specifically tailored for applications requiring efficient power conversion and management.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management in portable devices
  • Motor Control Circuits
  • Battery Management Systems

Features:

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on)) for efficient power conversion
  • Fast Switching Speed
  • TrenchFET® Power MOSFET Technology
  • Lead (Pb)-free and Halogen-free
  • Surface Mount Device (SMD)

Benefits:

  • High Efficiency: The low on-resistance minimizes power loss during switching, leading to higher efficiency in power conversion applications.
  • Reduced Heat Dissipation: Lower RDS(on) reduces heat generation, contributing to improved thermal performance and reliability.
  • Compact Design: The surface mount package allows for compact and space-saving circuit designs.
  • Improved Battery Life: Efficient power management extends battery life in portable devices.
  • Enhanced System Reliability: Robust design and manufacturing ensure reliable operation in demanding environments.

Technical Specifications:

The SI4462DY-T1-E3 has a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) of -8.8A. Its on-resistance (RDS(on)) is typically 0.0145 Ohms at VGS = -4.5V. The gate-source voltage (VGS) is rated at ±12V. The device is packaged in a PowerPAK® SO-8.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $2.5665
Vishay
Lowest to $7.2942
IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.108 typ., 26 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAK, TO-220 and TO-247 packages
Lowest to $5.9782
Toshiba Semiconductor and Storage
Lowest to $0.2608
IXYS
MOSFET N-CH 600V 5A TO220AB
Need more? Email Us
NEC
Lowest to $1.2018
IXYS
MOSFET N-CH 600V 28A ISOPLUS220
Lowest to $12.1178
Renesas Electronics America
Lowest to $2.3013

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5653 $65.0095
280+ $0.4644 $130.0320
435+ $0.4489 $195.2715
600+ $0.4347 $260.8200
770+ $0.4204 $323.7080
1,035+ $0.3764 $389.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess