EN
  • EN
  • DE
  • IT

SI4463BDY

Part No SI4463BDY
Manufacturer Vishay
Description P-Channel 2.5-V (G-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249090-SI4463BDY
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian SI4463BDY CAD Model

Description

The SI4463BDY is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. It is designed for switching applications requiring low on-resistance and fast switching speeds. This MOSFET is commonly used in power management and load switching circuits.

Applications

  • Load switching
  • Power management
  • DC-DC converters
  • Battery protection
  • Motor control
  • Backlighting

Features

  • P-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low gate threshold voltage (VGS(th))
  • Surface mount package
  • Lead-free

Benefits

  • Efficient power switching
  • Reduced power losses
  • Compact design
  • Easy integration
  • Increased system performance
  • Environmentally friendly

Additional Details

The SI4463BDY features low on-resistance, minimizing power losses during switching. The fast switching speed ensures efficient operation in high-frequency circuits. The low gate threshold voltage allows for easy driving from low-voltage logic circuits. The surface mount package allows for compact board layouts. The lead-free construction makes it environmentally friendly and compliant with RoHS standards. The SI4463BDY is a reliable and efficient MOSFET suitable for a wide range of switching applications. The low on-resistance and fast switching speed contribute to the overall performance and efficiency of the system. This MOSFET is designed to provide reliable and efficient switching performance in various electronic devices.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0711 $72.4885
80+ $1.6998 $135.9840
120+ $1.6467 $197.6040
165+ $1.5938 $262.9770
210+ $1.5407 $323.5470
285+ $1.3815 $393.7275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess