EN
  • EN
  • DE
  • IT

SI4465ADY

Part No SI4465ADY
Manufacturer Vishay
Description P-Channel 1.8-V (G-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249092-SI4465ADY
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4465ADY CAD Model

Description

The SI4465ADY is a low-current, high-performance sub-GHz EZRadioPRO® ISM transceiver from Vishay. This transceiver is designed for a wide range of wireless applications, including remote control, wireless sensor networks, and security systems. It features high sensitivity, low power consumption, and a flexible architecture, making it a versatile solution for various wireless communication needs. The SI4465ADY supports multiple modulation schemes, including FSK, GFSK, and OOK.

Applications

  • Remote Control: Used in remote control systems for appliances and vehicles.
  • Wireless Sensor Networks: Incorporated into sensor nodes for environmental monitoring and industrial automation.
  • Security Systems: Utilized in alarm systems and access control systems.
  • Home Automation: Integrated into smart home devices for controlling lighting, heating, and security.
  • Industrial Automation: Employed in industrial control systems for remote monitoring and control.

Features

  • Low Current Consumption: Minimizes power requirements for battery-powered applications.
  • High Sensitivity: Provides excellent reception of weak signals.
  • Flexible Architecture: Supports multiple modulation schemes and data rates.
  • Sub-GHz Operation: Operates in the sub-GHz ISM bands.
  • Integrated Antenna Matching: Simplifies the design and reduces external component count.

Benefits

  • Extended Battery Life: Low current consumption prolongs battery life in portable devices.
  • Improved Communication Range: High sensitivity enhances communication range.
  • Increased Design Flexibility: Flexible architecture allows for customization to specific application requirements.
  • Reduced System Cost: Integrated antenna matching reduces the number of external components.
  • Simplified Design: Easy-to-use interface simplifies the design process.

The SI4465ADY ISM transceiver is manufactured using advanced CMOS technology to achieve its high performance and low power consumption. It is designed to operate over a wide temperature range and is suitable for use in various environmental conditions. The transceiver typically requires a few external components, such as an antenna and a crystal oscillator, to complete the wireless communication system. The device is RoHS compliant and is available in a small surface mount package for easy assembly. The transceiver is designed to minimize interference and noise, providing a reliable and stable wireless communication link. The data rate and modulation scheme can be configured through a serial interface.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess