EN
  • EN
  • DE

SI4480DY-T1

Part No SI4480DY-T1
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET; N-Channel; 0.026 Ohms (Typ.) @ 10 V, 0.030 Ohms (Typ.) @ 6.0 V; 6 A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Continuous Drain Current (ID) 6 A
Current Rating 6 A
Drain to Source Breakdown Voltage 80 V
Drain to Source Resistance 35 mΩ
Drain to Source Voltage (Vdss) 80 V
Element Configuration Single
Fall Time 22 ns
Gate to Source Voltage (Vgs) 20 V
Height 1.55 mm
Length 5 mm
Maximum Operating Temperature 150 °C
Max Power Dissipation 2.5 W
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Channels 1
Number of Elements 1
Number of Pins 8
Power Dissipation 2.5 W
Rise Time 12.5 ns
RoHS Non-Compliant
Turn-Off Delay Time 52 ns
Turn-On Delay Time 12.5 ns
Weight 186.993455 mg
Width 4 mm
Win Source Part Number 1092856-SI4480DY-T1
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI4480DY-T1 CAD Model

Description

The SI4480DY-T1 is a single element MOSFET transistor with a drain to source voltage (Vdss) of 80 V and a continuous drain current (ID) of 6 A from Vishay.

  • Power Dissipation: 2.5 W
  • Rise Time: 12.5 ns
  • Fall Time: 22 ns
  • Mounting Type: surface mount
  • Case/Package: SO
  • Popularity: low
  • Supply and Demand: shortage
  • Maximum Operating Temperature: 150 °C
  • RoHS: non-compliant
  • Turn-On Delay Time: 12.5 ns
  • Turn-Off Delay Time: 52 ns
  • Drain to Source Resistance: 35 mΩ
  • Gate to Source Voltage (Vgs): 20 V

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess