The Si4532CDY is a P-Channel MOSFET from Vishay, designed for load switching applications. It provides efficient power management in a compact form factor. This MOSFET utilizes advanced trench technology to minimize on-state resistance (RDS(on)) while maintaining superior switching performance.
Applications
- Power management in portable devices
- Load switching
- Battery management systems
- DC-DC converters
- Motor control applications
Features
- P-Channel MOSFET
- Low on-state resistance (RDS(on))
- Fast switching speed
- Low gate charge (Qg)
- Temperature range of -55°C to +150°C
- Surface Mount Package
- Lead (Pb)-free and Halogen-free
Benefits
- Improved power efficiency
- Reduced power loss and heat generation
- Extended battery life in portable devices
- Simplified thermal management
- Compact design enables smaller and thinner applications
- Environmentally friendly due to lead-free and halogen-free construction
Additional Details
The Si4532CDY features a low threshold voltage, making it suitable for logic-level gate drive. Its RDS(on) is typically specified at multiple gate voltages (VGS), allowing designers to optimize performance based on their specific application requirements. The device’s fast switching speed minimizes switching losses, contributing to higher overall efficiency. The compact surface mount package facilitates automated assembly and reduces board space requirements. Its typical Gate-Source Voltage is +/- 20V. The continuous Drain Current at 25°C is -7.5A and at 100°C it's -5.9A. The MOSFET is designed to withstand electrostatic discharge (ESD) events, enhancing its reliability in harsh environments.