EN
  • EN
  • DE
  • IT

SI4804DY-T1-E3

Part No SI4804DY-T1-E3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837564-SI4804DY-T1-E3
Ultra Librarian 3D Model Ultra Librarian SI4804DY-T1-E3 CAD Model

Description

The SI4804DY-T1-E3 is a P-Channel 30 V (D-S) MOSFET from Vishay. This power MOSFET is designed for a wide range of applications, offering efficient power switching and management capabilities. It features low on-resistance and gate charge, contributing to reduced power losses and improved energy efficiency. This device is available in a PowerPAK® SO-8 package, making it suitable for space-constrained applications.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Management Systems
  • Motor Control

Features

  • P-Channel MOSFET
  • Voltage Rating: 30 V
  • Low On-Resistance (RDS(on))
  • Low Gate Charge (Qg)
  • PowerPAK® SO-8 Package
  • Halogen-free According to IEC 61249-2-21 Definition

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation, leading to higher energy efficiency in power switching applications.
  • Compact Design: The PowerPAK® SO-8 package enables a smaller footprint, ideal for portable and space-constrained designs.
  • Reliable Performance: Robust design ensures stable and reliable operation across a wide range of operating conditions.
  • Simplified Thermal Management: The PowerPAK® package provides excellent thermal conductivity, facilitating efficient heat dissipation.
  • Environmentally Friendly: Halogen-free construction contributes to environmentally conscious product designs.

Additional Details

The SI4804DY-T1-E3 boasts a low gate threshold voltage, allowing for operation with low voltage logic. The maximum drain current is dependent on the case temperature, and appropriate thermal management techniques should be employed to ensure the device operates within its safe operating area. This MOSFET is designed to be compliant with RoHS standards. Key specifications include a drain-source voltage (VDS) of 30V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) that varies depending on the specific operating temperature and thermal conditions. The on-resistance (RDS(on)) is specified at different gate-source voltage levels, providing designers with detailed information for optimizing circuit performance. Its fast switching speed makes it suitable for high frequency applications.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
SS PIPE MRKR, GASOLINE, YL, A,EA
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $10.6585
Panduit Corp
SS PIPE MRKR, REFRIGERATION, GN,
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Klein Tools, Inc.
RECEPTACLE TESTER - USA MADE
Lowest to $0.7684
FLIR Extech
EXSTIK PH WATERPROOF/REFILLABLE
Lowest to $0.3764
Panduit Corp
LABEL 8"X6" BLACK/YELLOW
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess