EN
  • EN
  • DE

SI4824DY-T1-E3

Part No SI4824DY-T1-E3
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092875-SI4824DY-T1-E3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI4824DY-T1-E3 CAD Model

Description

The SI4824DY-T1-E3 is a P-channel MOSFET from Vishay. It is designed for various power management and switching applications where efficiency and low on-resistance are critical. This MOSFET features a low gate charge and fast switching speed, making it suitable for high-frequency applications.

Applications:

  • Load Switching: Used for efficient power control in various electronic devices.
  • DC-DC Converters: As a switching element in DC-DC conversion circuits to regulate voltage levels.
  • Power Management in Portable Devices: Suitable for battery management and power distribution in smartphones, tablets, and laptops.
  • Motor Control: In low-voltage motor control applications.
  • Backlighting: In LED backlighting circuits for displays.

Features:

  • P-Channel MOSFET: Allows for easy implementation in high-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency at high frequencies.
  • Fast Switching Speed: Enables high-frequency operation.
  • TrenchFET® Power MOSFET: Provides excellent switching performance and ruggedness.
  • Halogen-Free: Environmentally friendly.

Benefits:

  • High Efficiency: Low on-resistance and gate charge minimize power losses, resulting in high efficiency.
  • Reduced Heat Dissipation: Lower RDS(on) reduces heat generation, simplifying thermal management.
  • Improved Battery Life: Efficient power management contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits due to its standard packaging and characteristics.
  • Enhanced Reliability: Rugged construction ensures reliable operation in demanding applications.

Additional Details:

The SI4824DY-T1-E3 has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating that depends on the specific operating conditions. It is surface mount device with a SO-8 package. The MOSFET is designed to operate over a wide temperature range. The low on-resistance ensures minimal voltage drop across the MOSFET when it is conducting, improving the overall efficiency of the circuit. The fast switching speed makes it suitable for high-frequency applications such as DC-DC converters, where switching losses can be a significant source of inefficiency. The T1-E3 suffix indicates tape and reel packaging and compliance with RoHS standards.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Rohm Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess