EN
  • EN
  • DE

SI4882DY-T1-E3

Part No SI4882DY-T1-E3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837571-SI4882DY-T1-E3
Ultra Librarian 3D Model Ultra Librarian SI4882DY-T1-E3 CAD Model

Description

The SI4882DY-T1-E3 is a dual N-Channel 30 V (D-S) MOSFET from Vishay. This device is designed for power management and load switching applications where space and efficiency are critical. The dual configuration allows for either independent operation of the two channels or configuration for higher current capacity. It is packaged in a PowerPAK® SO-8, known for its excellent thermal characteristics and small footprint.

Applications

  • Power Management in Portable Devices
  • DC-DC Converters
  • Load Switching
  • Battery Management Systems
  • Backlighting

Features

  • Dual N-Channel MOSFET
  • Voltage Rating: 30 V
  • Low On-Resistance (RDS(on))
  • PowerPAK® SO-8 Package
  • Halogen-free According to IEC 61249-2-21 Definition

Benefits

  • Space Saving: Dual MOSFET in a single package saves board space compared to using two discrete MOSFETs.
  • High Efficiency: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Improved Thermal Performance: The PowerPAK® SO-8 package enhances thermal conductivity, allowing for efficient heat dissipation.
  • Flexible Configuration: The dual channel configuration allows for various circuit topologies and applications.
  • Environmentally Friendly: Halogen-free construction contributes to environmentally conscious product designs.

Additional Details

The SI4882DY-T1-E3 features low gate charge, contributing to fast switching speeds and reduced switching losses. The maximum drain current is dependent on the specific operating temperature and thermal management. Key specifications include a drain-source voltage (VDS) of 30V and a gate-source voltage (VGS) of ±20V. The on-resistance (RDS(on)) is specified at different gate-source voltage levels. Proper thermal management techniques should be employed to ensure the device operates within its safe operating area. This MOSFET is designed to be compliant with RoHS standards.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess