EN
  • EN
  • DE

SI4948BDY

Part No SI4948BDY
Manufacturer Vishay
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 190025-SI4948BDY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4948BDY CAD Model

Description

The SI4948BDY is a P-Channel MOSFET from Vishay Siliconix, designed for power management applications where efficiency and space are critical. This MOSFET is optimized for low on-resistance (RDS(on)) and fast switching speeds, making it suitable for synchronous rectification and load switching applications. Its small footprint and efficient thermal performance make it ideal for portable devices and other space-constrained designs.

Applications

  • Synchronous Rectification in DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices such as smartphones and tablets
  • Battery Management Systems
  • High-Side Load Switching

Features

  • Low RDS(on), minimizing conduction losses and improving efficiency.
  • Logic Level Gate Drive, allowing direct drive from low voltage logic circuits.
  • Surface Mount Package, enabling compact designs and efficient thermal management.
  • TrenchFET® Power MOSFET Technology for enhanced performance and efficiency.
  • Halogen-Free according to IEC 61249-2-21 definition

Benefits

  • Improved System Efficiency due to low RDS(on) and reduced power losses.
  • Simplified Circuit Design with easy integration into power management circuits.
  • Reduced Board Space with a compact surface mount package.
  • Enhanced Thermal Performance allowing operation at higher power levels.
  • Compatibility with Low Voltage Logic Circuits simplifying interfacing.

Additional Details

The SI4948BDY operates with a gate-source voltage (VGS) range that allows for logic-level gate drive, facilitating its integration into a variety of circuits. The device’s RDS(on) is typically specified at different gate-source voltage levels, providing designers with the data necessary to optimize its performance in their specific applications. The surface mount package enhances thermal conductivity, allowing for efficient heat dissipation and reliable operation. This MOSFET is designed to meet stringent industry standards for environmental compliance, ensuring its suitability for a wide range of applications.

Specifically, the SI4948BDY typically exhibits an RDS(on) of around 25 mOhms at VGS = -4.5V. This value may vary slightly depending on the specific manufacturing lot and operating conditions. The device is typically available in a PowerPAK® SO-8 package. The PowerPAK package enhances the thermal dissipation capabilities, allowing for higher current handling compared to standard SO-8 packages.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess