EN
  • EN
  • DE

SI5499DC-T1-E3

Part No SI5499DC-T1-E3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Vishay Siliconix
Series TrenchFET®
Package Tape & Reel
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 8 V
Current - Continuous Drain (Id) @ 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Rds On (Max) @ Id, Vgs 36mOhm @ 5.1A, 4.5V
Vgs(th) (Max) @ Id 800mV @ 250µA
Gate Charge (Qg) (Max) @ Vgs 35 nC @ 8 V
Vgs (Max) ±5V
Input Capacitance (Ciss) (Max) @ Vds 1290 pF @ 4 V
Power Dissipation (Max) 2.5W (Ta), 6.2W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 1206-8 ChipFET™
Package / Case 8-SMD, Flat Lead
Base Product Number SI5499
Other Names SI5499DC-T1-E3TR,SI5499DC-T1-E3CT,SI5499DC-T1-E3DKR,SI5499DCT1E3
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277543-SI5499DC-T1-E3
Ultra Librarian 3D Model Ultra Librarian SI5499DC-T1-E3 CAD Model

Description

The SI5499DC-T1-E3 is a dual N-Channel 20V MOSFET from Vishay. This device integrates two MOSFETs into a single package, designed to provide efficient power management in space-constrained applications. Its key characteristics include low on-resistance, fast switching speeds, and the ability to handle moderate current levels. The dual configuration allows for flexible circuit designs, such as synchronous rectification or half-bridge configurations.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems

Features:

  • Dual N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • 20V Drain-Source Voltage (VDS)
  • Small Footprint
  • TrenchFET® Power MOSFET Technology
  • Halogen-free according to IEC 61249-2-21 Definition

Benefits:

  • High Efficiency: Low on-resistance minimizes power loss during conduction, leading to improved efficiency and reduced heat dissipation.
  • Space Saving: Integration of two MOSFETs in a single package saves board space, making it suitable for compact designs.
  • Fast Switching: Rapid switching speeds reduce switching losses and enhance overall system performance.
  • Design Flexibility: The dual configuration provides flexibility in circuit design, enabling applications such as synchronous rectification.
  • Reliable Performance: Vishay's MOSFETs are known for their robust design and consistent performance.

Additional Details:

The SI5499DC-T1-E3 is typically packaged in a PowerPAK® SC-70. The specific RDS(on) values depend on the gate-source voltage (VGS) and drain current (ID). It is RoHS compliant. This MOSFET is suitable for power management applications requiring high efficiency and compact size. Detailed electrical characteristics, thermal performance, and application guidelines can be found in the datasheet.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6680 $60.1200
215+ $0.5482 $117.8630
330+ $0.5310 $175.2300
450+ $0.5139 $231.2550
585+ $0.4968 $290.6280
780+ $0.4454 $347.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,940 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess