EN
  • EN
  • DE

SI5515CDC-T1-GE3

Part No SI5515CDC-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 20V 4A 1206-8 / Trans MOSFET N/P-CH 20V 4A/3.1A 8-Pin Chip FET T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 4A
Maximum Rds On at Id,Vgs 36 mOhm @ 6A, 4.5V
Gate-Source Threshold Voltage 800mV @ 250μA
Max Gate Charge 11.3nC @ 5V
Max Input Capacitance 632pF @ 10V
Maximum Power Dissipation 3.1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 1206-8 ChipFET
Win Source Part Number 113654-SI5515CDC-T1-GE3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name Si5515CDC
Introduction Date July 29, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SI5515CDC-T1-GE3 CAD Model

Description

The SI5515CDC-T1-GE3 is an N-Channel MOSFET from Vishay, designed for load switching and power management applications, particularly in portable and handheld devices where efficiency and space are critical.  It is part of Vishay's family of MOSFETs utilizing TrenchFET® power MOSFET technology.

Applications:

      
  • Load Switching: Efficiently controls power delivery to various loads in portable equipment.
  •   
  • Power Management: Used in DC-DC converters and power regulation circuits within handheld devices.
  •   
  • Battery Management Systems (BMS): Integrated in battery charging and discharging circuits.
  •   
  • High-Side Load Switching: Suitable for high-side switching configurations.

Features:

      
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving power efficiency and reducing heat dissipation.
  •   
  • Low Gate Charge (Qg): Reduces switching losses, enabling efficient operation at higher frequencies.
  •   
  • Small Footprint: Packaged in a compact PowerPAK SC-70 package for space-constrained applications.
  •   
  • TrenchFET® Power MOSFET Technology: Offers superior switching performance and high power density.
  •   
  • RoHS Compliant: Compliant with environmental regulations restricting the use of hazardous substances.

Benefits:

      
  • Enhanced Efficiency: Low RDS(on) minimizes power dissipation, extending battery life in portable applications.
  •   
  • Simplified Gate Drive: Low gate charge simplifies gate drive requirements and reduces switching losses.
  •   
  • Space Savings: Compact package enables high-density circuit board layouts.
  •   
  • Improved Thermal Performance: Efficient heat dissipation due to low RDS(on).
  •   
  • Environmentally Friendly: RoHS compliance contributes to environmental responsibility.

Additional Details:

The SI5515CDC-T1-GE3 comes in tape and reel packaging (T1) for automated assembly. The 'GE3' suffix indicates RoHS compliance. Key electrical specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The RDS(on) is a key parameter, specified at different VGS voltages, impacting power loss calculations. The Vishay datasheet for the SI5515CDC-T1-GE3 should be consulted for precise specifications and application guidelines.

Proper PCB layout design is crucial for effective heat dissipation. It is important to adhere to the absolute maximum ratings to prevent device damage and ensure long-term reliability.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess