EN
  • EN
  • DE

SI6969DQ-T1

Part No SI6969DQ-T1
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0348+
Reference case TSSOP8
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 716203-SI6969DQ-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI6969DQ-T1 CAD Model

Description

The SI6969DQ-T1 is a dual N-channel MOSFET manufactured by Vishay Semiconductors. This device features two MOSFETs in a single PowerPAK® SO-8 package, designed for high-efficiency synchronous rectification and power management applications. With its low on-resistance (RDS(on)) and compact size, the SI6969DQ-T1 offers significant advantages in terms of power efficiency and board space savings.

Applications

  • Synchronous rectification
  • DC-DC converters
  • Power management in portable devices
  • Load switching
  • Adaptor circuits

Features

  • Dual N-channel MOSFETs: Integrates two MOSFETs into a single package.
  • Low on-resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • High-speed switching: Reduces switching losses.
  • Logic-level gate drive: Can be driven directly by logic-level signals.
  • PowerPAK® SO-8 package: Provides excellent thermal performance in a compact footprint.

Benefits

  • Improved Energy Efficiency: The low RDS(on) significantly reduces power dissipation, leading to higher energy efficiency.
  • Reduced Board Space: Integrating two MOSFETs into a single package saves valuable board space.
  • Simplified Circuit Design: Logic-level gate drive simplifies the drive circuitry, reducing component count and cost.
  • Enhanced Thermal Performance: The PowerPAK® SO-8 package ensures efficient heat dissipation, improving reliability.
  • Reduced Component Count: Integration of two MOSFETs reduces the number of components needed.

Additional Details

The SI6969DQ-T1 boasts a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating that varies depending on the operating temperature and mounting conditions. It is designed for optimal performance in synchronous rectification circuits, where it efficiently switches current to minimize losses. The gate-source voltage (VGS) is typically rated at ±20V. Its thermal resistance is designed to efficiently dissipate heat, further ensuring stable operation.

This dual MOSFET is suitable for a variety of applications including synchronous buck converters, power inverters, and high-side switching. Its robust design and optimized performance make it a preferred choice for designers seeking to maximize efficiency and reduce board space in their power electronic designs.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess