EN
  • EN
  • DE

SI7120ADN

Part No SI7120ADN
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 60 V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249401-SI7120ADN
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7120ADN CAD Model

Description

The SI7120ADN is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. It is designed for load switching and power management applications. This MOSFET features low on-resistance (RDS(on)), which minimizes power losses and improves efficiency. It's commonly used in battery management, power supplies, and various other switching applications.

Applications

  • Load Switching: Used for switching loads in electronic circuits, such as controlling power to different modules.
  • Power Management: Employed in power management circuits for efficient voltage regulation and distribution.
  • Battery Management Systems (BMS): Utilized in BMS for controlling charging and discharging of batteries.
  • DC-DC Converters: Incorporated in DC-DC converters for efficient switching and voltage conversion.
  • Motor Control: Used in motor control circuits for efficient switching and speed regulation.

Features

  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves high-frequency performance.
  • TrenchFET® Power MOSFET Technology: Provides high current and power handling capability.
  • Logic Level Gate Drive: Can be driven directly from logic-level signals, simplifying circuit design.
  • Avalanche Rated: Withstands high avalanche energy, providing robustness and reliability.
  • Lead (Pb)-free and Halogen-free: Compliant with environmental regulations.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses and improves overall efficiency.
  • Reliable Operation: Robust design and avalanche rating ensure reliable performance in demanding applications.
  • Easy to Use: Logic-level gate drive simplifies circuit design and integration.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Environmentally Friendly: Lead-free and halogen-free materials comply with environmental regulations.

Technical Specifications:

  • Drain-Source Voltage (VDS): -30 V
  • Gate-Source Voltage (VGS): ±20 V
  • Continuous Drain Current (ID): -11 A (at VGS = -10 V)
  • On-Resistance (RDS(on)): 12 mΩ (at VGS = -10 V)
  • Gate Charge (Qg): Typically 16 nC
  • Operating Temperature: -55°C to +150°C
  • Package Type: PowerPAK® SO-8

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess