EN
  • EN
  • DE

SI7121DN-T1-E3

Part No SI7121DN-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190073-SI7121DN-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7121DN-T1-E3 CAD Model

Description

The SI7121DN-T1-E3 is a 30V N-Channel MOSFET from Vishay Siliconix, designed for a wide range of power management applications. It features low on-resistance and fast switching speeds, contributing to improved efficiency. The 'T1' indicates tape and reel packaging for automated assembly, while 'E3' signifies RoHS compliance and lead-free construction.

Applications

  • DC-DC Converters: Enhances efficiency in voltage conversion circuits.
  • Load Switching: Provides efficient power control in diverse electronic systems.
  • Power Management in Portable Devices: Optimizes battery life and overall system performance.
  • Motor Control: Enables efficient and precise control of small motors.
  • LED Lighting: Used in LED drivers for stable and efficient power delivery.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses, enhancing performance at higher frequencies.
  • Low Gate Charge (Qg): Reduces drive power requirements, further improving efficiency.
  • 30V Drain-Source Voltage (VDS): Suitable for applications with voltages up to 30V.
  • TrenchFET® Power MOSFET Technology: Provides high power density and efficiency.
  • RoHS Compliant and Lead-Free: Meets environmental standards.

Benefits

  • Improved Efficiency: Low RDS(on) and fast switching minimize power dissipation.
  • Extended Battery Life: Optimizes power usage in portable devices.
  • Compact Design: High power density allows for smaller and lighter designs.
  • Reliable Performance: Robust design ensures stable operation in diverse conditions.
  • Environmentally Friendly: Complies with RoHS and lead-free standards.

Additional Details

The SI7121DN-T1-E3 is typically housed in a PowerPAK® SO-8 package, offering excellent thermal performance for surface-mount applications. Key specifications include a gate-source voltage (VGS) rating of ±20V and a continuous drain current (ID) that varies based on operating temperature and mounting conditions. The device’s thermal resistance facilitates effective heat dissipation. Designed for a wide range of operating temperatures, it suits various environmental conditions. The low gate charge contributes to reduced switching losses and enhanced efficiency in high-frequency circuits.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess