EN
  • EN
  • DE

SI7148DP

Part No SI7148DP
Manufacturer Vishay
Description N-Channel 75-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249409-SI7148DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7148DP CAD Model

Description

The SI7148DP is a P-Channel power MOSFET from Vishay Siliconix. It is designed for high-efficiency power switching applications. This MOSFET features low on-resistance (RDS(on)) and gate charge, contributing to reduced power losses and improved efficiency in various power management systems.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Management Systems
  • Power Supplies
  • Motor Control Circuits

Features:

  • Low RDS(on): Reduces conduction losses and improves efficiency.
  • Low Gate Charge: Minimizes switching losses, enhancing overall performance.
  • P-Channel Configuration: Suitable for applications requiring a P-Channel MOSFET.
  • TrenchFET® Power MOSFET Technology: Advanced technology for optimized performance.
  • 100% Rg Tested: Ensures gate resistance is within specified limits.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • High Efficiency: Low RDS(on) and gate charge contribute to high efficiency in power switching applications.
  • Reduced Power Losses: Minimizes conduction and switching losses, leading to cooler operation and improved reliability.
  • Simplified Design: Easy to integrate into various power management systems with its standard package and characteristics.
  • Improved Thermal Performance: Optimized thermal characteristics ensure stable operation under high-power conditions.

Technical Specifications:

The SI7148DP typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating that varies depending on the operating temperature. Its RDS(on) is typically very low, such as around 10 mΩ at VGS = -10V. It is available in a PowerPAK® SO-8 package for efficient heat dissipation. This MOSFET's characteristics make it well-suited for power management in portable devices and other high-efficiency applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4317 $62.0438
32+ $3.6359 $116.3488
50+ $3.5228 $176.1400
68+ $3.4096 $231.8528
88+ $3.2952 $289.9776
118+ $2.9545 $348.6310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess