EN
  • EN
  • DE

SI7149DP

Part No SI7149DP
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description P-Channel 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249410-SI7149DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI7149DP CAD Model

Description

The SI7149DP is a P-Channel MOSFET from Vishay Siliconix. It is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. The device is fabricated using advanced trench MOSFET technology, which optimizes performance and minimizes losses.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Management Systems
  • Motor Control

Features

  • Low On-Resistance (RDS(on)): Typically 22 mΩ at VGS = -10V, minimizing conduction losses.
  • High Current Capability: Can handle continuous drain currents up to -15A.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • Low Gate Charge (Qg): Minimizes drive power requirements.
  • Avalanche Rated: Robust avalanche performance for enhanced reliability.
  • Trench MOSFET Technology: Provides superior performance and efficiency.
  • Lead (Pb)-free and RoHS Compliant: Environmentally friendly.

Benefits

  • Improved Efficiency: Low RDS(on) reduces power dissipation and increases overall efficiency.
  • Extended Battery Life: Lower power losses contribute to longer battery life in portable devices.
  • Reduced Heat Generation: Minimizes heat generation, simplifying thermal management.
  • Enhanced System Reliability: Robust design and avalanche rating ensure reliable operation under demanding conditions.
  • Simplified Design: Low gate charge simplifies gate drive requirements.
  • Environmentally Compliant: Meets RoHS standards, reducing environmental impact.

Additional Details

The SI7149DP is typically available in a PowerPAK SO-8 package, which provides excellent thermal performance. The MOSFET's gate-source voltage (VGS) is rated for ±20V, and the drain-source voltage (VDS) is -30V. Its operating junction temperature ranges from -55°C to +150°C. This MOSFET is designed to minimize conduction and switching losses, making it an excellent choice for various power management applications requiring high efficiency and reliability.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess