EN
  • EN
  • DE

SI7190DP

Part No SI7190DP
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 250-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249416-SI7190DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7190DP CAD Model

Description

The Si7190DP is a P-Channel TrenchFET® power MOSFET from Vishay Siliconix. It's designed for load switching and high-side switching applications requiring efficient power management and low on-resistance.

Applications:

  • Load Switching: Used to control power to various loads in electronic circuits.
  • High-Side Switching: Employed in applications where the switch is placed on the high-voltage side of the load.
  • Power Management: Utilized in power supplies, DC-DC converters, and battery management systems.
  • Motor Control: Used in low-voltage motor control circuits.
  • Solid State Relays: Implemented in solid-state relays for switching applications.

Features:

  • P-Channel MOSFET: P-channel configuration for high-side switching.
  • TrenchFET® Technology: Provides low on-resistance and fast switching speed.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • High Current Capability: Capable of handling significant current levels.
  • Avalanche Rated: Robust design to withstand transient voltage spikes.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation, enhancing overall efficiency.
  • Simplified Design: P-channel configuration simplifies high-side switching implementation.
  • Reduced Heat Dissipation: Low RDS(on) minimizes heat generation, reducing the need for heat sinks.
  • Enhanced Reliability: Avalanche rating provides increased robustness against voltage transients.
  • Compact Size: Available in a surface-mount package for space-saving designs.

Additional Details:

The Si7190DP typically comes in a PowerPAK® SO-8 package. Important parameters to consider when using this MOSFET include the gate-source voltage (VGS), drain-source voltage (VDS), and continuous drain current (ID). The device is RoHS compliant and lead-free. The specific RDS(on) value will depend on the gate-source voltage applied. Consult the datasheet for detailed electrical characteristics, thermal performance, and recommended operating conditions.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7186 $60.1510
85+ $1.4103 $119.8755
130+ $1.3664 $177.6320
175+ $1.3225 $231.4375
230+ $1.2786 $294.0780
305+ $1.1458 $349.4690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess