EN
  • EN
  • DE

SI7434ADP-T1-RE3

Part No SI7434ADP-T1-RE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 250V 3.7A/12.3A PPAK  /  N-Channel 250 V 3.7A (Ta), 12.3A (Tc) 5W (Ta), 54.3W (Tc) Surface Mount PowerPAK® SO-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Vishay Siliconix
Series ThunderFET®
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 250 V
Current - Continuous Drain (Id) @ 25°C 3.7A (Ta), 12.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 7.5V, 10V
Rds On (Max) @ Id, Vgs 150mOhm @ 3.7A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 16.5 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 600 pF @ 125 V
Power Dissipation (Max) 5W (Ta), 54.3W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerPAK® SO-8
Package / Case PowerPAK® SO-8
Base Product Number SI7434
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Names SI7434ADP-T1-RE3DKR,SI7434ADP-T1-RE3TR,SI7434ADP-T1-RE3CT
Standard Package 3,000
Win Source Part Number 1092936-SI7434ADP-T1-RE3
Ultra Librarian 3D Model Ultra Librarian SI7434ADP-T1-RE3 CAD Model

Description

The SI7434ADP-T1-RE3 MOSFET (Metal Oxide) from Vishay Siliconix is a N-Channel FET designed for use in Discrete Semiconductor Products such as Transistors - FETs, MOSFETs - Single.

  • Series: ThunderFET®
  • Drain to Source Voltage (Vdss): 250 V
  • Current - Continuous Drain (Id) @ 25°C: 3.7A (Ta), 12.3A (Tc)
  • Rds On (Max) @ Id, Vgs: 150mOhm @ 3.7A, 10V
  • Vgs(th) (Max) @ Id: 4V @ 250µA
  • Power Dissipation (Max): 5W (Ta), 54.3W (Tc)
  • Package: PowerPAK® SO-8
  • Mounting: SMD (SMT)
  • Gate Charge (Qg) (Max) @ Vgs: 16.5 nC @ 10 V
  • Input Capacitance (Ciss) (Max) @ Vds: 600 pF @ 125 V
  • Operating Temperature Range: -55°C ~ 150°C (TJ)

You May Also Be Interested in

ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.1591
ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $64.0299
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.0852
Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1640
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $0.6276
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1509
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $75.3473
Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $14.1973

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9032 $66.6120
75+ $1.5617 $117.1275
115+ $1.5128 $173.9720
160+ $1.4641 $234.2560
205+ $1.4153 $290.1365
275+ $1.2689 $348.9475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,478 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess