EN
  • EN
  • DE

SI7445DP-T1-E3

Part No SI7445DP-T1-E3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 12A PPAK 1212-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 12A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 140nC @ 5V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 1.9W (Ta)
Maximum Rds On at Id,Vgs 7.7 mOhm @ 19A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK 1212-8
Dimension PowerPAK 1212-8
Win Source Part Number 1096166-SI7445DP-T1-E3
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian SI7445DP-T1-E3 CAD Model

Description

The SI7445DP-T1-E3 is a P-Channel MOSFET from Vishay Siliconix designed for power management applications requiring high efficiency and low on-resistance. This MOSFET is suitable for use in DC-DC converters, load switches, and power OR-ing applications.

Applications

  • DC-DC converters
  • Load switches
  • Power OR-ing
  • Battery management systems
  • Power supplies

Features

  • Low on-resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • TrenchFET® Power MOSFET technology: Provides high power density and efficiency.
  • 100% Rg tested: Ensures consistent gate charge characteristics.
  • Halogen-free according to IEC 61249-2-21 definition: Environmentally friendly.
  • Surface Mount Package (PowerPAK® SO-8): Facilitates efficient heat dissipation and compact designs.
  • Operating temperature: -55°C to +150°C: Suitable for a wide range of environments.

Benefits

  • Increased Efficiency: Low RDS(on) minimizes power dissipation and enhances energy efficiency.
  • Reduced Heat Generation: Lower power losses result in less heat, improving system reliability.
  • Compact Design: PowerPAK® SO-8 package enables smaller and more efficient designs.
  • Improved System Reliability: Robust design ensures reliable operation under various conditions.
  • Environmentally Friendly: Halogen-free construction meets environmental standards.

Additional Details

The SI7445DP-T1-E3 has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) of -12A. The on-resistance RDS(on) is typically very low, contributing to the MOSFET's high efficiency. The PowerPAK® SO-8 package is designed to provide excellent thermal performance, allowing for efficient heat dissipation. This MOSFET is ideal for applications requiring high efficiency, compact size, and reliable operation. Its trench MOSFET technology delivers high power density and efficiency, making it suitable for demanding power management systems. The device is also 100% Rg tested to ensure consistent gate charge characteristics.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6528 $58.3616
54+ $2.1767 $117.5418
83+ $2.1087 $175.0221
114+ $2.0407 $232.6398
147+ $1.9727 $289.9869
196+ $1.7685 $346.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess