EN
  • EN
  • DE

SI7540DP-T1-GE3

Part No SI7540DP-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 12V 7.6A PPAK SO-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 7.6A, 5.7A
Maximum Rds On at Id,Vgs 17 mOhm @ 11.8A, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 17nC @ 4.5V
Maximum Power Dissipation 1.4W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SO-8 Dual
Win Source Part Number 028657-SI7540DP-T1-GE3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7540DP-T1-GE3 CAD Model

Description

The SI7540DP-T1-GE3 is an N-Channel MOSFET from Vishay Siliconix, optimized for power management and switching applications. The part is provided in tape and reel packaging(T1) for automated assembly and is halogen-free(GE3). It is designed for efficient power conversion and control, offering low on-resistance and gate charge.

Applications:

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Synchronous rectification
  • Motor control

Features:

  • Low on-resistance (Rds(on)) minimizes conduction losses
  • Low gate charge (Qg) for efficient switching
  • High avalanche energy (EAS) rating enhances robustness
  • TrenchFET® Power MOSFET technology
  • 100% Rg tested
  • Tape and reel packaging (T1) for automated assembly
  • Halogen-free (GE3)
  • Compliant to RoHS directive 2011/65/EU and in accordance to WEEE 2002/96/EC

Benefits:

  • Improved efficiency in power conversion circuits
  • Reduced power dissipation, resulting in lower operating temperatures
  • Enhanced reliability because of robust design and avalanche capability
  • Simplified thermal management
  • Optimized for automated assembly processes
  • Environmentally friendly (halogen-free)
  • Higher power density applications

Additional Details:

The SI7540DP-T1-GE3 is available in a PowerPAK® SO-8 single package. Its key specifications include a drain-source voltage (Vds) of 30V, a continuous drain current (Id) of up to 10.4A (depending on application and thermal conditions), and a typical on-resistance (Rds(on)) of about 11.5 mΩ at Vgs = 10V. The gate threshold voltage (Vgs(th)) typically falls between 1V and 3V. The T1 suffix indicates tape and reel packaging, making it suitable for automated assembly lines. The GE3 suffix signifies that the device is halogen-free, aligning with environmental regulations. The PowerPAK® SO-8 package ensures excellent thermal performance and efficient heat dissipation. It's suited to high-frequency switching applications.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess