EN
  • EN
  • DE

SI7615BDNT-T1-GE3

Part No SI7615BDNT-T1-GE3
Manufacturer Vishay
Catalog OEM Parts ( S )
Description P-Channel 20-V (D-S) Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092939-SI7615BDNT-T1-GE3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI7615BDNT-T1-GE3 CAD Model

Description

The SI7615BDNT-T1-GE3 is an N-Channel MOSFET from Vishay. This MOSFET is designed for high-efficiency power conversion and load switching applications.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management
  • Synchronous Rectification

Features:

  • Low On-Resistance: Minimizes conduction losses for high efficiency.
  • Fast Switching Speed: Reduces switching losses for improved performance.
  • TrenchFET® Power MOSFET Technology: Provides high power density and efficient power transfer.
  • Halogen-free according to IEC 61249-2-21 definition

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Compact Design: Small footprint allows for use in space-constrained applications.
  • Improved Thermal Performance: Efficient heat dissipation enhances reliability.

Technical Specifications:

The SI7615BDNT-T1-GE3 has a drain-source voltage (VDS) rating of 30V. The continuous drain current (ID) is 10A at VGS = 10V. The on-resistance (RDS(on)) is typically 7.5 mΩ at VGS = 10V. The gate threshold voltage is typically 2V. It is packaged in a PowerPAK® 1212-8 package.

This MOSFET is well-suited for various power management applications where efficiency and space are critical considerations.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess