The SI7862DP-T1 is a P-Channel 30 V (D-S) MOSFET from Vishay. This MOSFET is designed for high-efficiency power management in a variety of applications. It is characterized by low on-resistance and fast switching speeds, making it suitable for demanding power switching and load switching applications.
Applications:
- DC-DC converters
- Load Switching
- Power Management in Portable Devices
- Motor Control
Features:
- Low On-Resistance: Reduces power loss and improves efficiency.
- Fast Switching Speed: Enables high-frequency operation.
- 30V Drain-Source Voltage: Suitable for a range of power supply voltages.
- P-Channel: Simplifies drive circuitry in certain applications.
- TrenchFET® Power MOSFET Technology: Provides excellent performance and efficiency.
- Halogen-free according to IEC 61249-2-21 Definition
Benefits:
- Improved Efficiency: Low on-resistance minimizes power dissipation.
- Reduced Heat Generation: Efficient operation leads to lower operating temperatures.
- Simplified Circuit Design: P-Channel configuration can simplify gate drive requirements.
- Compact Footprint: Suitable for space-constrained applications.
Technical Specifications:
The SI7862DP-T1 has a drain-source voltage (VDS) of 30V. The on-resistance (RDS(on)) is very low, typically in the milliohm range, depending on the gate-source voltage (VGS). The gate threshold voltage (VGS(th)) is specified within a certain range to ensure proper turn-on and turn-off behavior. The device is surface-mounted and comes in a specific package (likely PowerPAK SO-8 or similar) designed for efficient heat dissipation. The operating temperature range is typically from -55°C to +150°C.