EN
  • EN
  • DE

SI7938DP

Part No SI7938DP
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description Dual N-Channel 40-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249553-SI7938DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian SI7938DP CAD Model

Description

The SI7938DP is a P-Channel 30 V MOSFET from Vishay Siliconix, designed for high-efficiency power management applications. It features low on-resistance and fast switching speed, making it suitable for load switching, power conversion, and battery management systems.

Applications

  • Load Switching: Used as a switch to control power to various loads in electronic devices.
  • Power Conversion: Implemented in DC-DC converters to efficiently switch power.
  • Battery Management Systems (BMS): Employed in battery protection circuits to prevent overcharge and over-discharge.
  • Power Management in Portable Devices: Used in laptops, tablets, and smartphones for efficient power control.
  • Motor Control: Suitable for low-power motor control applications.

Features

  • P-Channel MOSFET: Operates with a negative gate-source voltage, simplifying drive circuitry in some applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation, improving efficiency.
  • Fast Switching Speed: Enables efficient switching in high-frequency power converters.
  • 30 V Drain-Source Voltage: Suitable for applications with voltage levels up to 30 V.
  • TrenchFET® Power MOSFET Technology: Provides high power density and efficient performance.
  • Lead (Pb)-free and Halogen-free: Compliant with environmental regulations.
  • Surface Mount Package: Available in a compact surface mount package for easy board assembly.

Benefits

  • Improved Power Efficiency: Low on-resistance minimizes power loss, resulting in higher efficiency.
  • Reduced Heat Generation: Lower RDS(on) reduces heat dissipation, simplifying thermal management.
  • Compact Design: Small package size allows for space-saving designs.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding applications.
  • Environmentally Friendly: Lead (Pb)-free and Halogen-free construction complies with environmental standards.

Additional Details

The Si7938DP is a P-Channel enhancement mode MOSFET fabricated using Vishay's advanced TrenchFET® technology. This technology provides superior on-resistance and switching performance compared to traditional MOSFET designs. The device is designed to minimize conduction losses and improve overall efficiency in power management applications. The surface mount package allows for automated assembly, reducing manufacturing costs. The Si7938DP is suitable for a wide range of applications where efficient power switching and low power dissipation are critical requirements. The low gate charge contributes to faster switching speeds and reduced switching losses. The part is RoHS compliant.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess