EN
  • EN
  • DE

SI8499DB-T2-E1

Part No SI8499DB-T2-E1
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 16A MICROFOOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.3V @ 250μA
Max Gate Charge 30nC @ 5V
Max Input Capacitance 1300pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 2.77W (Ta), 13W (Tc)
Maximum Rds On at Id,Vgs 32 mOhm @ 1.5A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-Micro Foot
Dimension 6-MICRO FOOT
Win Source Part Number 099796-SI8499DB-T2-E1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI8499DB-T2-E1 CAD Model

Description

The SI8499DB-T2-E1 is a dual n-channel MOSFET with integrated Schottky diode, manufactured by Vishay. This device is designed for high-efficiency synchronous rectification in isolated DC-DC converters and power supplies. Its key features include low on-resistance and fast switching speed, contributing to improved overall system efficiency.

Applications

  • Synchronous rectification in isolated DC-DC converters
  • Power supplies for telecom and datacom equipment
  • Voltage regulators
  • Point-of-load (POL) converters
  • Battery management systems

Features

  • Dual N-Channel MOSFET
  • Integrated Schottky Diode
  • Low on-resistance (RDS(on)) for minimal power loss
  • Fast switching speed for high-frequency operation
  • Logic level gate drive
  • Optimized for synchronous rectification
  • Thermally efficient PowerPAK® SO-8 package
  • Lead (Pb)-free plating

Benefits

  • Increased Efficiency: Low on-resistance minimizes conduction losses, resulting in higher efficiency in power conversion applications.
  • Reduced Power Dissipation: Fast switching speed minimizes switching losses, further contributing to higher efficiency and reduced heat generation.
  • Simplified Design: The integrated Schottky diode reduces component count and simplifies circuit design.
  • Compact Size: The PowerPAK® SO-8 package offers a small footprint, saving valuable board space.
  • Improved Thermal Performance: The PowerPAK® SO-8 package provides excellent thermal conductivity, allowing for efficient heat dissipation.
  • Enhanced Reliability: Robust design and manufacturing processes ensure high reliability and long-term performance.

Additional Details

The SI8499DB-T2-E1 operates with a gate-source voltage (VGS) ranging from -20V to +20V and a drain-source voltage (VDS) of up to 30V. It is characterized by a low gate charge (Qg) and gate resistance (Rg), which contribute to its fast switching speed. The integrated Schottky diode has a low forward voltage drop, further enhancing efficiency. The PowerPAK® SO-8 package ensures low thermal resistance from junction to ambient (RθJA), allowing for efficient heat dissipation. The device is compliant with RoHS standards and is lead-free.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6287 $50.2960
195+ $0.5159 $100.6005
305+ $0.4998 $152.4390
415+ $0.4837 $200.7355
535+ $0.4675 $250.1125
720+ $0.4192 $301.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess