The SI9112DJ from Vishay is a P-Channel Power MOSFET designed for load switching applications. It features a low on-resistance, which minimizes power losses and improves efficiency in battery-powered systems and other power management circuits. This MOSFET is available in a compact PowerPAK SC-70 package, making it suitable for space-constrained applications.
Applications
- Load switching in portable devices
- Battery management systems
- Power management in handheld devices
- DC-DC conversion
Features
- Low on-resistance (RDS(on))
- Compact PowerPAK SC-70 package
- Low threshold voltage
- Fast switching speed
- Lead (Pb)-free and Halogen-free
Benefits
- Improved power efficiency due to low on-resistance
- Reduced board space requirements due to small package size
- Simplified gate drive requirements due to low threshold voltage
- Enhanced system performance due to fast switching speed
- Compliant with environmental regulations
The SI9112DJ’s low on-resistance minimizes power dissipation, thereby extending battery life in portable applications. The PowerPAK SC-70 package offers excellent thermal performance while maintaining a small footprint. The device is designed to operate at low voltages, making it suitable for battery-powered circuits. Its fast switching speed minimizes switching losses, further improving efficiency. The SI9112DJ is also compliant with RoHS and Halogen-free standards, ensuring its environmental friendliness.
Technical Specifications:
- Drain-Source Voltage (Vds): -20V
- Gate-Source Voltage (Vgs): ±8V
- Continuous Drain Current (Id): -2.5A
- On-Resistance (RDS(on) @ Vgs=-4.5V): 0.085 Ohms
- On-Resistance (RDS(on) @ Vgs=-2.5V): 0.125 Ohms
- Package: PowerPAK SC-70