EN
  • EN
  • DE

SI9181DQ-33-T1

Part No SI9181DQ-33-T1
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Description Micropower 350-mA CMOS LDO Regulator With Error Flag/Power-On-Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323133-SI9181DQ-33-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9181DQ-33-T1 CAD Model

Description

The SI9181DQ-33-T1 is a P-Channel Power MOSFET manufactured by Vishay. This MOSFET is designed for power management and load switching applications requiring high efficiency and compact size. Its low on-resistance and fast switching speed make it suitable for use in portable devices, power supplies, and various other electronic systems.

Applications:

  • Load Switching: Controlling power to various components and circuits in electronic devices.
  • Power Management Circuits: Used in DC-DC converters and voltage regulators for efficient power conversion.
  • Battery Management Systems (BMS): Plays a role in battery charging and discharging control within battery systems.
  • Portable Devices: Ideal for use in smartphones, tablets, and other portable devices due to its small size and high efficiency.
  • LED Lighting: Driving and controlling LEDs in lighting applications.

Features:

  • P-Channel MOSFET: Allows for simpler gate drive circuitry in certain applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Surface Mount Package: Compact package for space-saving designs.
  • TrenchFET® Power MOSFET Technology: Utilizes advanced trench technology for superior performance and efficiency.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, leading to cooler and more efficient operation.
  • Compact Size: Small surface mount package allows for integration into densely packed circuit boards.
  • Reliable Performance: Designed for stable and consistent performance under various operating conditions.
  • Simplified Design: P-Channel configuration can simplify some power circuit designs.
  • Reduced Heat Generation: Low on-resistance minimizes heat generation, enhancing system reliability.

Technical Specifications: The SI9181DQ-33-T1 typically features a drain-source voltage (VDS) of -33V, a gate-source voltage (VGS) of ±8V, and a continuous drain current (ID) of approximately -3.3A. The on-resistance (RDS(on)) is typically around 0.1 ohms at VGS = -4.5V. The device is available in a PowerPAK® SC-70 package.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Mitsubishi
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess