EN
  • EN
  • DE

Si9185DMP-12-T1

Part No Si9185DMP-12-T1
Manufacturer Vishay
Catalog PMIC - Voltage Regulators - Linear
Description Micropower 500-mA CMOS LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249684-Si9185DMP-12-T1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Si9185DMP-12-T1 CAD Model

Description

The Si9185DMP-12-T1 is a high-side load switch from Vishay Siliconix. This device is designed to control power distribution in electronic systems, providing protection and efficient power management. It's primarily used to switch power to different loads, offering features like overcurrent protection and thermal shutdown.

Applications:

  • Power management in portable devices: Used to switch power to various components in smartphones, tablets, and laptops.
  • USB power distribution: Controls power supplied to USB ports, protecting against overcurrent conditions.
  • Industrial control systems: Provides controlled power switching for actuators, sensors, and other industrial equipment.
  • Solid-state relays: Functions as a high-side switch in solid-state relay applications.
  • Automotive electronics: Manages power distribution in automotive systems, such as lighting and infotainment.

Features:

  • High-side switch: Switches the high-side power supply, simplifying load disconnection.
  • Overcurrent protection: Limits the output current to protect the load and the power supply.
  • Thermal shutdown: Shuts down the switch if the temperature exceeds a safe limit.
  • Low on-resistance (RDS(on)): Minimizes power loss during conduction.
  • Logic-level control: Can be controlled by a low-voltage logic signal.

Benefits:

  • Protection against faults: Overcurrent protection and thermal shutdown prevent damage from electrical faults.
  • Efficient power management: Low on-resistance minimizes power loss, improving overall system efficiency.
  • Simplified circuit design: Integrated protection features reduce the need for external components.
  • Reliable operation: Robust design ensures reliable performance in harsh environments.
  • Compact size: Small package size allows for integration into space-constrained applications.

The Si9185DMP-12-T1 typically includes features such as adjustable current limits, allowing users to fine-tune the protection settings for their specific application. The device's fast response time to overcurrent conditions ensures quick protection against short circuits and other faults. Additionally, its ability to operate over a wide input voltage range makes it suitable for various power supply configurations. The integrated thermal shutdown feature adds an extra layer of protection, preventing the device from overheating and sustaining permanent damage. This load switch is often used in applications requiring a combination of efficient power switching and robust protection, such as in power distribution systems, battery management circuits, and industrial automation equipment. Its ability to handle significant current loads while maintaining low power dissipation makes it an ideal choice for high-power applications. The part's availability in surface-mount packages simplifies the manufacturing process and allows for high-density board layouts.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess