EN
  • EN
  • DE

SI9405DY-T1-E3

Part No SI9405DY-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190169-SI9405DY-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9405DY-T1-E3 CAD Model

Description

The SI9405DY-T1-E3 is a P-channel MOSFET manufactured by Vishay. This device is designed for load switching and power management applications, featuring low on-resistance and fast switching speeds. The '-T1' suffix indicates tape and reel packaging for automated assembly, while '-E3' signifies that the device is RoHS compliant and halogen-free, catering to environmentally conscious applications. It's suitable for use in portable devices, power supplies, and other battery-powered systems. Its P-channel configuration is often used for high-side switching applications.

Applications

  • Load switching in portable devices
  • Power management in battery-powered systems
  • DC-DC converters
  • Motor control circuits
  • Analog switches

Features

  • P-Channel MOSFET: Allows for easier high-side switching compared to N-channel MOSFETs in certain configurations.
  • Low On-Resistance (R<sub>DS(on)): Minimizes power loss and heat generation, leading to higher efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Logic-Level Gate Drive: Can be directly driven by low-voltage logic circuits, simplifying the interface.
  • Surface Mount Package (SO-8): Allows for efficient board assembly and high density designs.
  • RoHS Compliant: Restriction of Hazardous Substances compliant, meeting environmental regulations.
  • Halogen-Free: Free from halogenated flame retardants, further enhancing environmental friendliness.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation, resulting in cooler operation and longer battery life.
  • Simplified Circuit Design: Logic-level gate drive simplifies the interface with control circuits.
  • Compact Size: Small surface mount package allows for high-density board layouts.
  • Environmentally Friendly: RoHS compliance and halogen-free construction meet environmental standards.
  • Reliable Performance: Vishay's reputation ensures reliable and consistent performance.

Additional Details

The SI9405DY-T1-E3 features a low gate threshold voltage, making it easy to drive with standard logic levels. The on-resistance is a key parameter for determining power losses and efficiency. The device's small size and surface-mount package facilitate compact designs. The '-T1' designation indicates a specific tape and reel packaging optimized for automated assembly. The '-E3' suffix guarantees RoHS compliance and halogen-free construction. Proper thermal management is essential for maintaining long-term reliability, particularly in high-frequency and high-current applications.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess