EN
  • EN
  • DE

SI9407DY

Part No SI9407DY
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190171-SI9407DY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI9407DY CAD Model

Description

The SI9407DY is a P-channel MOSFET manufactured by Vishay. Designed for a variety of switching and power management applications, it is characterized by its low on-resistance and logic-level gate drive. The SI9407DY is suitable for portable devices, DC-DC converters, and other applications requiring efficient power control. Its P-channel configuration facilitates easier high-side switching compared to N-channel MOSFETs in some circuits.

Applications

  • Load switching in portable devices
  • Power management in battery-powered systems
  • DC-DC converters
  • Power distribution
  • Battery protection circuits

Features

  • P-Channel MOSFET: Enables simpler high-side switching implementations.
  • Low On-Resistance (R<sub>DS(on)): Minimizes power losses and improves efficiency.
  • Logic-Level Gate Drive: Enables direct control from microcontrollers and other logic devices.
  • Surface Mount Package: Suitable for automated assembly and high-density layouts.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation, extending battery life in portable devices.
  • Simplified Circuit Design: Logic-level gate drive allows direct interface with control circuits.
  • Compact Design: Small surface mount package reduces board space requirements.
  • Reliable Operation: Vishay's components are known for consistent performance and reliability.

Additional Details

The SI9407DY features a low gate threshold voltage, allowing for easy interfacing with standard logic signals. The device’s on-resistance is a key parameter in determining power losses and efficiency. It typically comes in a small outline package (SOIC-8 or similar) designed for surface mount technology. Proper thermal management is crucial, especially when operating at higher currents and switching frequencies. The device's specifications should be carefully reviewed to ensure it meets the voltage and current requirements of the intended application.

You May Also Be Interested in

Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess