EN
  • EN
  • DE

SIA912DJ

Part No SIA912DJ
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description Dual N-Channel 12-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249738-SIA912DJ
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIA912DJ CAD Model

Description

The SIA912DJ is a P-Channel MOSFET manufactured by Vishay. It is designed for a wide range of applications, including load switching, power management, and DC-DC conversion, especially in portable devices and systems demanding high efficiency.

Applications:

  • Load Switching: Efficiently controls power to various loads in electronic systems.
  • Power Management Circuits: Used in battery management systems for charging and discharging control.
  • DC-DC Converters: Provides efficient switching in step-up and step-down converters.
  • Battery Protection: Protects battery packs from over-charge, over-discharge, and short-circuit conditions.
  • High-Side Switching: Switches the high-side power supply rail in various applications.

Features:

  • P-Channel MOSFET: Enables high-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Logic-Level Gate Drive: Allows direct interfacing with low-voltage logic circuits.
  • TrenchFET® Power MOSFET Technology: Enhances switching speed and reduces gate charge.
  • Halogen-Free and RoHS Compliant: Meets environmental standards.

Benefits:

  • Improved Power Efficiency: Reduces power consumption and heat generation.
  • Extended Battery Life: Extends the operational time of battery-powered devices.
  • Simplified Design: Simplifies circuit layout and reduces component count.
  • Enhanced Reliability: Provides robust and reliable performance in demanding environments.
  • Environmental Compliance: Meets environmental regulations for safe and sustainable products.

Additional Details:

The SIA912DJ typically features a drain-source voltage (VDS) rating of -30V, and a continuous drain current (ID) that varies depending on the operating temperature and package. Its key benefit is its low RDS(on), which helps minimize conduction losses, crucial for efficiency. It's commonly available in a PowerPAK® SC-70 or similar surface-mount package optimized for thermal performance. Always consult the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess