EN
  • EN
  • DE

SIHF10N40D

Part No SIHF10N40D
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description D Series Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837633-SIHF10N40D
Ultra Librarian 3D Model Ultra Librarian SIHF10N40D CAD Model

Description

The SIHF10N40D is a high-voltage N-Channel MOSFET from Vishay, designed for high-efficiency switching applications. This MOSFET offers a combination of low on-resistance, fast switching speed, and robust design, making it suitable for power supplies, motor control, and other power conversion systems.

Applications

  • Power Supplies: Used as a switching element in various power supply designs, including SMPS and UPS systems.
  • Motor Control: Employed in motor control circuits for switching and controlling motor speed and direction.
  • Inverters: Used in inverter circuits to convert DC power to AC power.
  • High-Voltage Switching: Suitable for applications requiring high-voltage switching capabilities.
  • Lighting Applications: Used in electronic ballasts and LED lighting systems.

Features

  • High Voltage Rating: Designed for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient switching operation.
  • Avalanche Rated: Provides robust performance under transient conditions.
  • Lead-Free and RoHS Compliant: Meets environmental standards.
  • Dynamic dv/dt Rating: Enhanced ruggedness for high-voltage applications.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Enhanced Reliability: Avalanche rating and dynamic dv/dt rating provide robust performance under transient conditions.
  • Simplified Circuit Design: Easy integration into various circuit designs.
  • Reduced Heat Dissipation: Efficient power handling minimizes heat generation.
  • Robust Design: Suitable for demanding high-voltage applications.

Additional Details

The SIHF10N40D features a low gate charge, which minimizes switching losses and enhances efficiency. The MOSFET is designed to operate over a wide temperature range, ensuring reliable performance in various environments. It is available in a TO-220 package for easy PCB assembly and heat sinking. The gate-source voltage rating is typically ±30V, providing a robust protection margin. The combination of high voltage rating, low on-resistance, and fast switching speed makes the SIHF10N40D a versatile MOSFET suitable for a wide range of high-voltage power management applications. The dynamic dv/dt rating further enhances its reliability in high-voltage switching applications. It's optimized for high power density and efficient operation.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess