EN
  • EN
  • DE

SiHF530S

Part No SiHF530S
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249768-SiHF530S
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SiHF530S CAD Model

Description

The SiHF530S is an N-Channel MOSFET from Vishay, designed for high-efficiency power switching applications. It is part of Vishay's broader family of power MOSFETs known for their robust performance and reliability.

Applications:

  • Power Supplies
  • Motor Drives
  • DC-DC Converters
  • Lighting
  • Uninterruptible Power Supplies (UPS)

Features:

  • Low On-Resistance (RDS(on))
  • High Current Capability
  • Fast Switching Speed
  • Avalanche Energy Rated
  • Lead (Pb)-free Available

Benefits:

  • High Efficiency: Low on-resistance reduces conduction losses, leading to improved energy efficiency in power conversion applications.
  • Robust Performance: High current capability allows the device to handle significant loads.
  • Reduced Switching Losses: Fast switching speed minimizes switching losses, contributing to overall efficiency.
  • Enhanced Reliability: Avalanche energy rating ensures the device can withstand transient voltage conditions.
  • Environmentally Compliant: Lead (Pb)-free options are available for environmentally conscious designs.

Detailed Specifications:

The SiHF530S typically features a drain-source voltage (VDS) rating suitable for various applications. The gate-source voltage (VGS) is usually rated at ±20V. The continuous drain current (ID) depends on the package and thermal conditions and is designed to handle high current levels. This MOSFET is commonly offered in power packages such as TO-263 (D2PAK) for efficient heat dissipation. It is designed to operate over a wide temperature range. Vishay’s SiHF530S MOSFET is a suitable choice for enhancing the performance and reliability of power electronic circuits.

Vishay is a reputable manufacturer of power semiconductors, and the SiHF530S exemplifies its commitment to quality and performance. It's designed for applications where efficiency and reliability are crucial.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess