The SiHFS9N60A is a high-voltage N-channel MOSFET from Vishay, designed for high-efficiency power switching applications. It features a robust design and optimized parameters for use in demanding power conversion circuits. This MOSFET is part of Vishay's series of power MOSFETs known for their reliability and performance.
Applications
- Power factor correction (PFC) circuits
- Flyback converters
- Two-switch forward converters
- Lighting ballasts
- High-voltage motor drives
Features
- Low on-resistance (RDS(on)) for reduced conduction losses
- Low gate charge (Qg) for fast switching speeds
- Avalanche energy rated (EAS)
- High voltage capability (600V)
- Integrated gate resistor (Rg)
Benefits
- Improved efficiency in power conversion, leading to reduced energy consumption and heat dissipation.
- Faster switching speeds enable higher frequency operation and smaller component sizes.
- Enhanced reliability and robustness for stable performance in challenging environments.
- Simplified gate drive design due to integrated gate resistor.
- Suitability for high-voltage applications.
Additional Details
The SiHFS9N60A is commonly packaged in a TO-220F (fully isolated) package, providing enhanced safety and thermal performance. Key specifications include a drain-source voltage (VDS) of 600V and a continuous drain current (ID) of up to 9A. The integrated gate resistor (Rg) helps to damp oscillations and improve EMI performance. The low on-resistance and gate charge contribute to higher efficiency and faster switching. Refer to the datasheet for detailed operating conditions and performance curves.