EN
  • EN
  • DE

SIHF9520S

Part No SIHF9520S
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249797-SIHF9520S
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SIHF9520S CAD Model

Description

The SIHF9520S is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Vishay, designed for high-efficiency power switching applications. It is part of Vishay's Power MOSFET family, known for its robust performance and reliability. This device is particularly suitable for applications demanding fast switching speeds and low on-resistance.

Applications:

      
  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  •   
  • Power Management Circuits: Found in various electronic devices for efficient power distribution.
  •   
  • Motor Control: Employed in controlling the speed and direction of small DC motors.
  •   
  • Solid State Relays: Used as a switching element in solid-state relays.
  •   
  • Load Switching: Suitable for switching various loads in electronic systems.

Features:

      
  • P-Channel MOSFET: Allows for easy implementation in low-side switching configurations.
  •   
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  •   
  • Fast Switching Speed: Enables high-frequency operation in switching circuits.
  •   
  • High Avalanche Ruggedness: Provides robustness against voltage spikes and transient conditions.
  •   
  • Temperature Stability: Operates reliably over a wide temperature range.
  •   
  • Lead (Pb)-free and RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits:

      
  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency in power circuits.
  •   
  • Enhanced Reliability: High avalanche ruggedness ensures robust performance under demanding conditions.
  •   
  • Simplified Design: P-channel configuration simplifies circuit design in certain applications.
  •   
  • Compact Size: Allows for integration in space-constrained applications.
  •   
  • Reduced Heat Dissipation: Lower RDS(on) leads to less heat generation, improving system thermal management.

The SIHF9520S boasts a drain-source voltage (Vds) rating of -100V and a continuous drain current (Id) of -6.9A. Its low gate charge (Qg) contributes to faster switching speeds and reduced switching losses. The device is typically packaged in a TO-263 (D2PAK) package, which offers good thermal performance. The RDS(on) is typically around 0.4 ohms at a gate-source voltage (Vgs) of -10V. The device is designed to operate over a junction temperature range of -55°C to +175°C.  This MOSFET's characteristics make it a suitable choice for applications requiring efficient and reliable power switching.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess