EN
  • EN
  • DE

SIHFBC20S-GE3

Part No SIHFBC20S-GE3
Manufacturer Vishay
Catalog OEM Parts ( S )
Description N-ch Single 600V TO263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006872-SIHFBC20S-GE3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIHFBC20S-GE3 CAD Model

Description

The SIHFBC20S-GE3 is a power MOSFET manufactured by Vishay. It is designed for high-efficiency switching applications. This MOSFET utilizes advanced trench technology to achieve low on-resistance and gate charge, resulting in improved performance and reduced power losses.

Applications

  • Synchronous Rectification: Used in synchronous rectification circuits to improve the efficiency of power supplies.
  • DC-DC Converters: Employed in DC-DC converters to regulate voltage levels in various electronic devices.
  • Motor Control: Utilized in motor control applications to switch power to the motor windings.
  • Power Inverters: Used in power inverters to convert DC power to AC power.
  • Load Switching: Applied in load switching applications to control the flow of power to various loads.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, enhancing the performance of high-frequency applications.
  • Trench Technology: Enables high cell density and low on-resistance.
  • 100% Avalanche Tested: Ensures robustness and reliability under avalanche conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • High Efficiency: Low on-resistance and gate charge minimize power losses, resulting in high efficiency.
  • Improved Thermal Performance: Low RDS(on) reduces heat generation, improving thermal performance.
  • Reliable Operation: 100% avalanche testing ensures robust and reliable operation.
  • Compact Design: Surface-mount package allows for a compact design.
  • Environmentally Friendly: RoHS compliant, meeting environmental standards.

Additional Details

The SIHFBC20S-GE3 is typically available in a D2PAK package. It features a drain-source voltage (VDS) rating suitable for a wide range of applications. Its gate-source voltage (VGS) rating ensures compatibility with various gate drive circuits. It's designed for automated assembly and its robust construction ensures long-term reliability in demanding applications. Consult the manufacturer's datasheet for detailed electrical characteristics, application circuits, and thermal performance data.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess