EN
  • EN
  • DE

SIHFR110TR-GE3

Part No SIHFR110TR-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description Transistor Mosfet N-ch 100V 4.3A 3-PIN TO-252 T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1200118-SIHFR110TR-GE3
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIHFR110TR-GE3 CAD Model

Description

The SIHFR110TR-GE3 is a high-performance, fast-recovery epitaxial diode (FRED) manufactured by Vishay. It's designed for applications requiring efficient rectification and fast switching speeds, such as power factor correction (PFC) circuits, freewheeling diodes in motor drives, and output rectifiers in switch-mode power supplies (SMPS). This diode offers low forward voltage drop and soft recovery characteristics, minimizing switching losses and improving overall system efficiency.

Applications

  • Power factor correction (PFC) circuits
  • Freewheeling diodes in motor drives
  • Output rectifiers in switch-mode power supplies (SMPS)
  • High-frequency inverters
  • Welding power supplies
  • Induction heating equipment

Features

  • Voltage Rating: 100V
  • Continuous Forward Current: 10A
  • Fast Recovery Time: Typically less than 35 ns
  • Low Forward Voltage Drop: Typically 0.85V
  • Soft Recovery Characteristics
  • High Surge Current Capability
  • Operating Junction Temperature: -55°C to +175°C
  • Package: TO-252 (D-PAK)
  • RoHS Compliant

Benefits

  • High efficiency reduces power losses and improves overall system performance.
  • Fast recovery time minimizes switching losses and allows for higher operating frequencies.
  • Low forward voltage drop reduces conduction losses and improves efficiency.
  • Soft recovery characteristics minimize EMI and voltage spikes.
  • High surge current capability ensures robust performance under transient conditions.
  • Operating temperature range makes it suitable for harsh environments.
  • RoHS compliance meets environmental regulations.

Additional Details

The SIHFR110TR-GE3 FRED diode utilizes advanced silicon technology to achieve its superior performance characteristics. The TO-252 (D-PAK) package provides excellent thermal performance and is suitable for surface-mount assembly. Proper PCB layout is crucial for minimizing parasitic inductance and optimizing switching performance. Vishay provides detailed datasheets and application notes to assist with the implementation of the SIHFR110TR-GE3 in various power electronic designs. The device is designed for use in applications where high efficiency and fast switching speeds are critical.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess