EN
  • EN
  • DE

SiHFR220

Part No SiHFR220
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249845-SiHFR220
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SiHFR220 CAD Model

Description

The SiHFR220 is an N-Channel power MOSFET from Vishay Siliconix, designed for high-efficiency switching applications. This device leverages advanced trench MOSFET technology to deliver exceptional on-state resistance (RDS(on)) and gate charge, contributing to reduced power losses and improved overall system performance. The SiHFR220 is available in a surface-mount package, making it suitable for automated assembly processes and space-constrained designs.

Applications:

  • DC-DC converters
  • Synchronous rectification
  • Motor control
  • Power inverters
  • Load switching

Features:

  • Low on-resistance (RDS(on))
  • Low gate charge (Qg)
  • Trench MOSFET technology
  • Surface-mount package
  • Lead (Pb)-free and RoHS-compliant

Benefits:

  • Improved energy efficiency: The low RDS(on) minimizes conduction losses, leading to higher efficiency in power conversion circuits.
  • Reduced switching losses: The low gate charge reduces the energy required to switch the MOSFET on and off, minimizing switching losses.
  • Simplified thermal management: Lower power losses translate to reduced heat dissipation, simplifying thermal design requirements.
  • Compact design: The surface-mount package enables compact and efficient circuit layouts.
  • Environmentally friendly: Lead-free and RoHS-compliant, contributing to environmental sustainability.

Additional Details:

The SiHFR220's low on-resistance is a critical parameter for minimizing conduction losses, especially in high-current applications. The device's fast switching speed, facilitated by its low gate charge, is essential for reducing switching losses at high frequencies. This MOSFET is commonly used in synchronous rectification circuits, where it replaces a traditional diode to improve efficiency. Its robust design and performance characteristics make it a reliable choice for a wide range of power management applications. The specific RDS(on) value and voltage rating will vary based on the specific datasheet revision, so consulting the latest datasheet is always recommended for design purposes.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2319 $59.2466
34+ $3.4731 $118.0854
52+ $3.3645 $174.9540
71+ $3.2559 $231.1689
92+ $3.1474 $289.5608
123+ $2.8217 $347.0691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess