EN
  • EN
  • DE

SIHFR9014TR-GE3

Part No SIHFR9014TR-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description Transistor Mosfet P-ch 60V 5.1A 3-PIN TO-252 T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984661-SIHFR9014TR-GE3
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIHFR9014TR-GE3 CAD Model

Description

The SIHFR9014TR-GE3 is a power MOSFET from Vishay Siliconix, designed for high-efficiency power conversion applications. This device is part of Vishay's extensive portfolio of MOSFETs, known for their performance and reliability in demanding environments. The SIHFR9014TR-GE3 utilizes advanced trench MOSFET technology to minimize on-resistance and gate charge, resulting in improved switching speeds and reduced power losses.

Applications:

  • Synchronous rectification in isolated DC-DC converters
  • Primary side switching in DC-DC converters
  • Motor control applications
  • Battery management systems
  • Power inverters

Features:

  • Low on-resistance (RDS(on)) to minimize conduction losses
  • Fast switching speed for improved efficiency
  • Low gate charge (Qg) to reduce switching losses
  • Avalanche rated for ruggedness and reliability
  • Trench MOSFET technology for optimized performance
  • Lead (Pb)-free and RoHS-compliant

Benefits:

  • Increased power conversion efficiency, leading to reduced energy consumption
  • Improved thermal performance due to lower power dissipation
  • Enhanced system reliability due to rugged design
  • Simplified design due to ease of use and optimized parameters
  • Compliance with environmental regulations

Additional Details:

The SIHFR9014TR-GE3 is typically supplied in a PowerPAK SO-8 package, which offers excellent thermal performance and a small footprint. It features a drain-source voltage (VDS) of 60V, a continuous drain current (ID) of up to 25A (depending on operating conditions), and an RDS(on) of typically 0.0075 Ohms at a gate-source voltage of 10V. This MOSFET is designed to operate over a wide temperature range, making it suitable for use in harsh environments. The device's low on-resistance and fast switching speed contribute to reduced power losses, resulting in higher overall system efficiency. Its avalanche rating provides additional protection against voltage transients, enhancing the reliability of the application.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7154 $60.8090
200+ $0.5871 $117.4200
305+ $0.5687 $173.4535
420+ $0.5504 $231.1680
545+ $0.5320 $289.9400
730+ $0.4770 $348.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess