EN
  • EN
  • DE

CARAEN3C4M07990

Part No CARAEN3C4M07990
Manufacturer Switchcraft Inc.
Catalog Circular Cable Assemblies
Description EN3, 2-METER CABLE, 4 PIN MALE B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Switchcraft Inc.
Status Active
Connector Type Circular 04 pos Male, Right Angle to Wire Leads
Length 6.56' (2.00m)
Cable Type Round
Color Black
Usage Industrial Environments - IP68
Win Source Part Number 1094761-CARAEN3C4M07990
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CARAEN3C4M07990 CAD Model

Description

The Switchcraft Inc. circular 04 pos male right angle to wire leads is a high-quality cable assembly designed for use in industrial environments.

  • Manufacturer: Switchcraft Inc.
  • Connector Type: Circular
  • Number of Positions: 04
  • Cable Length: 6.56 feet (2.00 meters)
  • Cable Type: Round
  • IP Rating: IP68
  • Color: Black

You May Also Be Interested in

Lumberg
Need more? Email Us
Molex, LLC
Need more? Email Us
Alpha Wire
CBL 3POS MALE TO WIRE 9.84' / Cable Assembly 9.84' (3.00m)
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
CBL 4POS MALE TO FMALE 3.28' / Cable Assembly 3.28' (1.00m)
Need more? Email Us
TE Connectivity
QCM007PC2DCM03 = CIRCULAR / Cable Assembly
Need more? Email Us
TE Connectivity
CBL 5POS FMALE TO WIRE 0.66' / Cable Assembly 0.66' (200.00mm)
Lowest to $14.1138
Alpha Wire
CBL 12POS FMALE TO WIRE 9.84' / Cable Assembly 9.84' (3.00m)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.5427 $69.0854
5+ $28.3428 $141.7140
7+ $27.4571 $192.1997
9+ $26.5714 $239.1426
12+ $25.6857 $308.2284
16+ $23.0285 $368.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess