The SIHFZ48R is an N-Channel MOSFET from Vishay Siliconix, designed for high-power switching applications. This MOSFET features a low on-resistance (RDS(on)) and high current capability, enabling efficient power conversion and minimal conduction losses. It is commonly used in synchronous rectification, DC-DC converters, motor control, and power inverters.
Applications
- Synchronous Rectification
- DC-DC Converters
- Motor Control
- Power Inverters
- Uninterruptible Power Supplies (UPS)
Features
- Low RDS(on): Minimizes conduction losses and improves efficiency.
- High Current Capability: Enables operation at high current levels.
- Fast Switching Speed: Reduces switching losses and improves high-frequency performance.
- Avalanche Rated: Provides robustness and reliability in demanding applications.
- Lead (Pb)-free and RoHS Compliant: Environmentally friendly.
Benefits
- High Efficiency: Low RDS(on) contributes to efficient power conversion.
- Improved Thermal Performance: Reduces heat generation and enhances reliability.
- High Power Density: Enables compact and efficient power converter designs.
- Reliable Operation: Avalanche rating ensures robustness and longevity.
- Environmentally Compliant: Meets RoHS standards for environmental protection.
Additional Details
The SIHFZ48R boasts a typical RDS(on) of around 8.5 milliohms at a gate-source voltage of 10V, which significantly reduces conduction losses compared to MOSFETs with higher on-resistance. Its high current capability allows for operation at continuous drain currents of up to 50A. The device is typically packaged in a TO-220 or TO-263 package, which offers excellent thermal performance and is suitable for through-hole or surface-mount assembly, respectively. The drain-source voltage (VDS) rating is typically 55V. This MOSFET is particularly well-suited for applications where high efficiency and high power density are critical. It is also beneficial in battery-powered devices to maximize battery life and in industrial applications requiring robust and reliable operation. The SIHFZ48R is designed to operate over a wide temperature range, ensuring reliable performance in various environments. The fast switching characteristics also make it suitable for use in high-frequency power converters. By using the SIHFZ48R, designers can achieve high efficiency, high power density, and reliable operation in their power conversion circuits.