The SiHFZ48RS is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Vishay Siliconix. This power MOSFET is designed for high-efficiency switching applications. It features a robust design and optimized parameters for minimizing conduction and switching losses, contributing to improved overall system performance.
Applications:
- High-Frequency DC-DC converters
- Synchronous rectification
- Motor control
- Uninterruptible Power Supplies (UPS)
- Power inverters
Features:
- TrenchFET® Power MOSFET technology: This technology provides very low on-resistance (RDS(on)), which minimizes conduction losses.
- Low gate charge (Qg): Reduces switching losses and improves efficiency at high frequencies.
- 100% Rg Tested: Ensures consistent gate resistance, improving reliability and predictability in circuit design.
- Optimized for synchronous rectification: Specifically designed to perform efficiently in synchronous rectification circuits.
- Lead (Pb)-free and RoHS compliant: Meets environmental regulations.
Benefits:
- Improved energy efficiency: Low RDS(on) and gate charge contribute to reduced power losses, resulting in higher efficiency.
- Increased power density: The MOSFET's efficient design allows for higher power density in a smaller form factor.
- Enhanced thermal performance: Efficient heat dissipation leads to improved reliability and longer lifespan.
- Simplified design: Optimized parameters and robust design simplify circuit design and reduce the need for complex compensation techniques.
- Environmentally friendly: Lead-free and RoHS compliant, reducing environmental impact.
Additional Details:
The SiHFZ48RS typically comes in a D2PAK (TO-263) package. Key specifications include a drain-source voltage (VDS) of 60V, a continuous drain current (ID) of up to 50A (depending on mounting and ambient temperature), and a very low on-resistance (RDS(on)) at a gate-source voltage (VGS) of 10V. The gate threshold voltage (VGS(th)) is typically between 2V and 4V. The device is designed to operate over a wide temperature range, typically from -55°C to +175°C. The fast switching speed allows usage in high frequency applications. Proper thermal management is crucial for optimal performance, requiring a suitable heatsink to dissipate heat effectively. This device is a popular choice for designers seeking high efficiency and robust performance in power switching applications.