EN
  • EN
  • DE

SIHP22N50EL

Part No SIHP22N50EL
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837645-SIHP22N50EL
Ultra Librarian 3D Model Ultra Librarian SIHP22N50EL CAD Model

Description

The SIHP22N50EL is an N-channel MOSFET from Vishay, designed for high-voltage, high-power applications, particularly where efficiency is paramount. It utilizes advanced power MOSFET technology to achieve efficient performance characteristics, making it suitable for a wide range of power management and switching applications.

Applications:

  • Synchronous Rectification
  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor control
  • High-voltage DC-DC converters

Features:

  • N-Channel MOSFET: Offers efficient switching capabilities for positive voltage applications.
  • High Voltage Rating: 500V Drain-Source breakdown voltage (Vds) enables use in high voltage applications.
  • Extremely Low On-Resistance (RDS(on)): Minimizes power loss and maximizes efficiency.
  • Fast Switching Speed: Minimizes switching losses and improves overall system efficiency.
  • Avalanche Rated: Robust design allows for operation under avalanche conditions.
  • Lead (Pb)-free and RoHS compliant: Environmentally friendly construction.

Benefits:

  • Improved Efficiency: Extremely Low RDS(on) minimizes conduction losses, leading to higher efficiency in power conversion applications.
  • High Reliability: Avalanche rating and robust design ensure reliable operation in demanding environments.
  • Reduced System Size and Cost: High power density allows for smaller heat sinks and reduced overall system size.
  • Simplified Design: Easy to drive and control, simplifying circuit design and implementation.
  • Environmentally Friendly: Lead-free and RoHS compliant, minimizing environmental impact.

Additional Details:

The SIHP22N50EL features a continuous drain current (Id) of up to 22A. It is available in a TO-220 fullpak package providing excellent thermal performance. The 'EL' designation typically indicates an enhanced low RDS(on) version, optimized for applications where minimizing conduction losses is critical, such as synchronous rectification. The gate threshold voltage is typically around 4V. This MOSFET is designed for optimal performance in hard-switching topologies, providing a combination of low conduction losses and fast switching speeds. Its robust construction and avalanche capability make it a reliable choice for demanding power electronics applications. The specific RDS(on) value can vary based on the gate-source voltage and temperature; refer to the datasheet for precise values under different operating conditions. Furthermore, the gate charge (Qg) is optimized to minimize switching losses and improve overall efficiency. The device is particularly suitable for applications requiring ultra-high efficiency, high power density, and reliable performance.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8577 $57.8655
37+ $3.1659 $117.1383
57+ $3.0665 $174.7905
78+ $2.9672 $231.4416
101+ $2.8690 $289.7690
135+ $2.5722 $347.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess