EN
  • EN
  • DE

SIR410DP-T1

Part No SIR410DP-T1
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+Rohs
Reference case SOP8
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 749243-SIR410DP-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIR410DP-T1 CAD Model

Description

The Vishay SIR410DP-T1 is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for high-efficiency switching applications. It is part of Vishay's extensive portfolio of power MOSFETs, known for their performance and reliability in power management systems. This specific MOSFET is designed for surface mounting and is commonly used in synchronous rectification and DC-DC conversion applications.

Applications:

  • Synchronous Rectification: Used as a synchronous rectifier in power supplies to improve efficiency by reducing conduction losses.
  • DC-DC Converters: Employed in DC-DC converters to switch and regulate voltage levels in a wide range of electronic devices.
  • Motor Control: Utilized in motor control circuits for efficient switching and control of motor speed and direction.
  • Load Switching: Used to switch loads in power distribution systems.
  • Power Management in Portable Devices: Found in power management circuits of laptops, tablets, and other portable devices.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, leading to high efficiency.
  • High Current Capability: Can handle substantial current levels, making it suitable for high-power applications.
  • Fast Switching Speed: Enables efficient switching operation in high-frequency applications.
  • Surface Mount Package (DPAK): Facilitates automated assembly and efficient thermal management.
  • Avalanche Rated: Designed to withstand avalanche conditions, enhancing reliability.

Benefits:

  • Improved Power Efficiency: Reduces power losses, leading to energy savings and reduced heat generation.
  • Compact Design: Surface mount package allows for smaller and denser circuit board layouts.
  • Enhanced Reliability: Avalanche rating provides robustness against transient voltage spikes.
  • Simplified Thermal Management: DPAK package provides effective heat dissipation.
  • Cost-Effective Solution: Offers a balance of performance and cost for a wide range of applications.

Additional Details:

The SIR410DP-T1 typically features a drain-source voltage (VDS) rating of 30V. The gate threshold voltage (VGS(th)) is typically between 1V and 3V. The maximum drain current (ID) can range from 20A to 30A depending on the operating conditions. The RDS(on) is specified at different gate voltages and drain currents. The operating temperature range is usually from -55°C to +175°C. The device is RoHS compliant.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess