EN
  • EN
  • DE

SIR464DP-T1

Part No SIR464DP-T1
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFN
Manufacturer Vishay
Win Source Part Number 759557-SIR464DP-T1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIR464DP-T1 CAD Model

Description

The SIR464DP-T1 is a P-Channel power MOSFET from Vishay Siliconix. This device is designed for switching applications requiring low on-resistance and efficient power handling. Its primary use is in load switching, DC-DC converters, and power management circuits.

Applications:

  • Load Switching: Controlling power to various loads in electronic systems.
  • DC-DC Converters: Used in step-down or step-up DC-DC converters for voltage regulation.
  • Power Management Circuits: Managing power distribution and control in portable devices and other electronic equipment.
  • Battery Management Systems (BMS): Used in battery protection and charging circuits.
  • Solid State Relays: Replacing traditional electromechanical relays with solid-state switches.

Features:

  • P-Channel MOSFET: Provides a convenient solution for high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • High Current Capability: Handles substantial current loads without significant performance degradation.
  • Logic Level Gate Drive: Can be driven directly by low-voltage logic signals.
  • TrenchFET Power MOSFET Technology: Offers superior performance and efficiency compared to traditional MOSFETs.
  • Avalanche Rated: Withstands transient voltage spikes, improving system reliability.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation and improves overall system efficiency.
  • Simplified Design: Logic level gate drive simplifies the drive circuitry.
  • Enhanced Reliability: Avalanche rating protects against voltage transients.
  • Reduced Board Space: Small package size allows for compact designs.
  • Lower Operating Temperature: Reduced power dissipation results in lower operating temperatures.

The SIR464DP-T1 is typically packaged in a PowerPAK SO-8 package, which offers excellent thermal performance. It is designed for surface mount assembly, making it easy to integrate into automated manufacturing processes. This MOSFET is a reliable and efficient choice for a wide range of power switching applications, particularly where high-side switching and low on-resistance are critical requirements. Its robust design and logic-level gate drive compatibility make it a versatile component for modern electronic systems. The device operates over a wide temperature range, further enhancing its suitability for demanding applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3125 $50.0000
390+ $0.2565 $100.0350
605+ $0.2484 $150.2820
835+ $0.2404 $200.7340
1,080+ $0.2324 $250.9920
1,440+ $0.2084 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,500 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess