EN
  • EN
  • DE

SIR880DP

Part No SIR880DP
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 80 V (D-S) MOSFET 100 % UIS Tested
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1250017-SIR880DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIR880DP CAD Model

Description

The SIR880DP is a P-Channel 30 V MOSFET from Vishay Siliconix, designed for efficient power management in a variety of applications. It leverages Vishay's advanced trench MOSFET technology to deliver a high level of performance, characterized by low on-resistance (RDS(on)) and minimal gate charge (Qg), thereby enhancing switching speed and reducing power losses.

Applications:

  • Load Switching: Ideal for high-side load switching applications due to its P-Channel configuration.
  • Power Management in Portable Devices: Suitable for battery-powered devices where efficiency and compact size are crucial.
  • DC-DC Conversion: Can be used in DC-DC converters for voltage regulation and power delivery.
  • Motor Control: Applicable in low-voltage motor control circuits.
  • Battery Protection Circuits: Used in battery management systems for overcharge and over-discharge protection.

Features:

  • P-Channel MOSFET: Offers easy high-side switching capability.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Low Gate Charge (Qg): Enhances switching speed and reduces driver power requirements.
  • 30V Drain-Source Voltage (VDS): Suitable for a wide range of applications within the 30V range.
  • Trench MOSFET Technology: Provides superior performance and efficiency.
  • Lead (Pb)-free and Halogen-free: Compliant with environmental regulations.

Benefits:

  • Increased Efficiency: Low RDS(on) and Qg contribute to higher overall efficiency in power conversion.
  • Reduced Power Losses: Minimizes heat dissipation, leading to improved system reliability.
  • Faster Switching Speed: Enhances the performance of switching circuits.
  • Compact Design: Enables smaller and more efficient power management solutions.
  • Extended Battery Life: Improves energy efficiency in portable devices.
  • Environmentally Friendly: Pb-free and Halogen-free construction aligns with green initiatives.

Additional Details:

The SIR880DP comes in a PowerPAK SO-8 package, which offers excellent thermal performance. Its specifications include a maximum continuous drain current (ID) that varies depending on the operating temperature and mounting conditions. The gate-source voltage (VGS) is typically rated to ensure reliable operation within the specified voltage range. This MOSFET is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The device's robust design and high performance make it a reliable choice for demanding power management applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess