EN
  • EN
  • DE

SIR882DP

Part No SIR882DP
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 100 V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1250018-SIR882DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIR882DP CAD Model

Description

The SIR882DP is an N-Channel MOSFET from Vishay Siliconix, designed for load switching and power management applications. This MOSFET utilizes advanced power MOSFET technology to achieve low on-resistance and gate charge, contributing to efficient power conversion. It's known for its compact design and good thermal performance.

Applications

  • Load Switching: Used in various load switching applications in portable devices, power supplies, and battery management systems.
  • Power Management: Employed in DC-DC converters and voltage regulators.
  • Battery Protection: Integrated into battery protection circuits.
  • Notebook Computers: Found in power management sections of notebook computers.
  • Portable Devices: Suitable for use in smartphones, tablets, and other portable electronics.

Features

  • 30V Drain-Source Voltage (VDS): Suitable for 30V applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, allowing for higher operating frequencies.
  • Low Gate Charge (Qg): Reduces drive power requirements, improving overall efficiency.
  • TrenchFET® Power MOSFET Technology: Provides high power density and efficiency.
  • PowerPAK® SO-8 Package: Offers a small footprint and excellent thermal performance.

Benefits

  • Increased Efficiency: Low RDS(on) and Qg contribute to higher efficiency in power conversion circuits.
  • Reduced Power Dissipation: Minimizes heat generation, leading to improved thermal performance and longer component life.
  • Improved Reliability: Robust design ensures reliable operation in demanding applications.
  • Simplified Design: Fast switching speed simplifies the design of high-frequency power converters.
  • Space-Saving: Compact package allows for use in space-constrained applications.

Technical Specifications

The SIR882DP has a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of up to 12A (depending on the case temperature). The on-resistance (RDS(on)) is typically very low, ensuring minimal power loss during conduction. It also features a fast switching speed and a low gate charge, which are critical for high-frequency operation. The device is packaged in a PowerPAK® SO-8 package for efficient heat dissipation and small size. The operating junction temperature is usually rated up to 150°C or higher.

This MOSFET is designed to meet stringent industry standards for reliability and performance, making it a suitable choice for various power electronics applications, especially where space is a constraint.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9199 $52.5582
42+ $2.3959 $100.6278
65+ $2.3210 $150.8650
90+ $2.2461 $202.1490
116+ $2.1713 $251.8708
155+ $1.9466 $301.7230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,599 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess